TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 106462-1

Description
2P.FASTIN-ON HSG. 106462-1
Request a Quote Datasheet
Description
2P.FASTIN-ON HSG. 106462-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 106462-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
106462-1
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 106462-1
2P.FASTIN-ON HSG. 106462-1

2P.FASTIN-ON HSG. 106462-1

Buy Now
Rectangular Connectors - 106462-1 - 905106-106462-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 106462-1
905106-106462-1
Rectangular Connectors - 106462-1 905106-106462-1
Manufacturer: TE Connectivity Win Source Part Number: 905106-106462-1 Series: Junior Power Timer Features: 2 Rectangular Connectors - Housings Plug Black 0.197" (5.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 106462 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1020 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -106462-1-CSI, 1064621, A104935, -106462-1-LSI, 106462-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905106-106462-1
Series: Junior Power Timer
Features: 2 Rectangular Connectors - Housings Plug Black 0.197" (5.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 106462
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1020
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -106462-1-CSI, 1064621, A104935, -106462-1-LSI, 106462-1-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-106462-1
Electronic Connector 340-106462-1
2 Pos Rectangular Connector, PBT, Black, Male Pin, Crimp Product overview: 106462-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-106462-1 can be used for catalog matching and distributor lookup.

2 Pos Rectangular Connector, PBT, Black, Male Pin, Crimp Product overview: 106462-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-106462-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A104935-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104935-ND
Rectangular Connector Housings A104935-ND
"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
2P.fastin-On Hsg. Amp - Te Connectivity - 16M3594 - Newark, An Avnet Company
Chicago, IL, United States
2P.fastin-On Hsg. Amp - Te Connectivity
16M3594
2P.fastin-On Hsg. Amp - Te Connectivity 16M3594
2P.FASTIN-ON HSG.

2P.FASTIN-ON HSG.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 106462-1 905106-106462-1 340-106462-1 106462-1 A104935-ND 16M3594
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Rectangular Connectors - 106462-1 Electronic Connector Rectangular Connector Housings 2P.fastin-On Hsg. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details