55 Pos 2mm Solder Receptacle, Straight, Thru-Hole Product overview: 106775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-106775-1 can be used for catalog matching and distributor lookup.
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
Connectors
CONN RECEPT 55POS 2MM PRESS-FIT
Z-PACK/C F.HDR. 55P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-106775-1 | 106775-1-ND | 106775-1 | 106775-1 | 41AJ2021 |
| Product Name | Electronic Connector | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Z-Pack/c F.hdr. 55P Amp - Te Connectivity | |
| Termination | Solder | ||||
| Connector Type | Receptacle, Female Sockets | ||||
| Mounting | Through Hole | ||||
| Voltage Rating | 500 volts |