Amphenol Industrial Specialized Connectors 10-729398-241

Description
Terminal Female, Receptacle (Socket) Connector Solder
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Solder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Industrial Connector, Power Entry, Receptacle, 35A (part number 29Y2650) is designed for PCB mounting and features a current rating of 35A. This connector utilizes RADSOK® technology, which enhances current carrying capability and reduces temperature rise compared to traditional designs. The contact termination type is solder, and the product is RoHS compliant. The RADSOK® design provides low contact resistance and high mating cycle durability, making it suitable for applications requiring reliable performance in harsh environments. This connector is ideal for high-density electronics that demand efficient power distribution.

Datasheet Summary
Powered by GS/AI

The Amphenol Industrial Connector, Power Entry, Receptacle, 35A (part number 29Y2650) is designed for PCB mounting and features a current rating of 35A. This connector utilizes RADSOK® technology, which enhances current carrying capability and reduces temperature rise compared to traditional designs. The contact termination type is solder, and the product is RoHS compliant. The RADSOK® design provides low contact resistance and high mating cycle durability, making it suitable for applications requiring reliable performance in harsh environments. This connector is ideal for high-density electronics that demand efficient power distribution.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-729398-241-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-729398-241-ND
Specialized Connectors 10-729398-241-ND
Terminal Female, Receptacle (Socket) Connector Solder

Terminal Female, Receptacle (Socket) Connector Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
356-10-729398-241
Electronic Connector 356-10-729398-241
CONN TERM RCPT SCKT SOLDER Product overview: 10-729398-241 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 356-10-729398-241 can be used for catalog matching and distributor lookup.

CONN TERM RCPT SCKT SOLDER Product overview: 10-729398-241 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 356-10-729398-241 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Power Entry, Receptacle, 35A; Product Range Amphenol Industrial - 29Y2650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 35A; Product Range Amphenol Industrial
29Y2650
Connector, Power Entry, Receptacle, 35A; Product Range Amphenol Industrial 29Y2650
CONNECTOR, POWER ENTRY, RECEPTACLE, 35A; Product Range:RADSOK RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:PCB Mount; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 35A; Product Range:RADSOK RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:PCB Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-729398-241-ND 356-10-729398-241 29Y2650
Product Name Specialized Connectors Electronic Connector Connector, Power Entry, Receptacle, 35A; Product Range Amphenol Industrial
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers