DigiKey Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| "CABLE FD 4.32-11.43MM 1/2"" NPT" | |
| "Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Nylon M12x1.5 Black" | |
| "Cable Gland 0.11"" ~ 0.32"" (2.7mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 3/8"" NPT Black" | |
| "Cable Gland 0.11"" ~ 0.32"" (2.7mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 PG9 Black" | |
| "Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Black" | |
| "Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray" | |
| "Cable Gland 0.12"" ~ 0.25"" (3.0mm ~ 6.4mm) Polyamide (PA66), Nylon 6/6 PG7 Black" | |
| "Cable Gland 0.12"" ~ 0.25"" (3.0mm ~ 6.4mm) Polyamide (PA66), Nylon 6/6 PG7 Gray" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Stainless Steel M12x1.5 Silver" | |
| "Cable Gland 0.14"" ~ 0.26"" (3.5mm ~ 6.5mm) Polyamide (PA), Nylon M12x1.5 Light Gray" | |
| "Cable Gland 0.14"" ~ 0.26"" (3.5mm ~ 6.5mm) Polyamide (PA), Nylon PG7 Black" | |
| "Cable Gland 0.14"" ~ 0.31"" (3.5mm ~ 8.0mm) Nylon M16x1.5 Black" | |
| "Cable Gland 0.14"" ~ 0.61"" (3.5mm ~ 15.5mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Black" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray" | |
| "Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black" | |
| "Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 PG13.5 Black" | |
| "Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 PG13.5 Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Black" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16 Gray" | |
| "Cable Gland 0.20"" ~ 0.41"" (5.0mm ~ 10.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.41"" (5.0mm ~ 10.5mm) Stainless Steel M16x1.5 Silver" | |
| "Cable Gland 0.21"" ~ 0.33"" (5.3mm ~ 8.5mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black" | |
| "Cable Gland 0.21"" ~ 0.33"" (5.3mm ~ 8.5mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black" | |
| "Cable Gland 0.21"" ~ 0.33"" (5.3mm ~ 8.5mm) Polyamide (PA66), Nylon 6/6 M20 Black" | |
| "Cable Gland 0.22"" ~ 0.31"" (5.5mm ~ 8.0mm) Polyamide (PA), Nylon M16x1.5 Light Gray" | |
| "Cable Gland 0.22"" ~ 0.31"" (5.5mm ~ 8.0mm) Polyamide (PA), Nylon PG9 Black" | |
| "Cable Gland 0.23"" ~ 0.40"" (5.8mm ~ 10.2mm) Polyamide (PA66), Nylon 6/6 PG11 Black" | |
| "Cable Gland 0.23"" ~ 0.40"" (5.8mm ~ 10.2mm) Polyamide (PA66), Nylon 6/6 PG11 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Black" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Polyamide (PA66), Nylon 6/6 M20 Black" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Polyamide (PA66), Nylon 6/6 PG16 Black" | |
| "Cable Gland 0.27"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16 Silver" | |
| "Cable Gland 0.27"" ~ 0.43"" (7.0mm ~ 11.0mm) Stainless Steel M16x1.5 Silver" | |
| "Cable Gland 0.27"" ~ 0.47"" (7.0mm ~ 12.0mm) Nylon M20x1.5 Black" | |
| "Cable Gland 0.28"" ~ 0.39"" (7.0mm ~ 10.0mm) Polyamide (PA), Nylon PG11 Black" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Stainless Steel 3/8"" NPT Silver" | |
| "Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Nylon M20x1.5 Black" | |
| "Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black" | |
| "Cable Gland 0.31"" ~ 0.47"" (8.0mm ~ 12.0mm) Polyamide (PA), Nylon M20x1.5 Light Gray" | |
| "Cable Gland 0.31"" ~ 0.47"" (8.0mm ~ 12.0mm) Polyamide (PA), Nylon PG13.5 Black" | |
| "Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20 Gray" | |
| "Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.59"" (8.0mm ~ 15.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.59"" (8.0mm ~ 15.0mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Nylon M25x1.5 Black" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M25x1.5 Light Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon PG16 Black" | |
| "Cable Gland 0.42"" ~ 0.63"" (10.7mm ~ 16.0mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black" | |
| "Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25 Gray" | |
| "Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black" | |
| "Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray" | |
| "Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 PG21 Black" | |
| "Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Black" | |
| "Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Gray" | |
| "Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Stainless Steel 3/4"" NPT Silver" | |
| "Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Stainless Steel M25x1.5 Silver" | |
| "Cable Gland 0.49"" ~ 0.81"" (12.5mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Nylon PG21 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon M32x1.5 Black" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Black" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Gray" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA), Nylon M32x1.5 Light Gray" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA), Nylon PG21 Black" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black" | |
| "Cable Gland 0.55"" ~ 0.81"" (14.0mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.55"" ~ 0.81"" (14.0mm ~ 20.5mm) Stainless Steel M25x1.5 Silver" | |
| "Cable Gland 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Nylon M40x1.5 Black" | |
| "Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Black" | |
| "Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Gray" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32 Gray" | |
| "Cable Gland 0.59"" ~ 1.00"" (15.0mm ~ 25.4mm) Polyamide (PA66), Nylon 6/6 PG29 Black" | |
| "Cable Gland 0.67"" ~ 1.00"" (17.0mm ~ 25.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Black" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Gray" | |
| "Cable Gland 0.71"" ~ 1.00"" (18.0mm ~ 25.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.73"" ~ 1.02"" (18.5mm ~ 26.0mm) Brass, Nickel Plated 1"" NPT Silver" | |
| "Cable Gland 0.73"" ~ 1.02"" (18.5mm ~ 26.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.73"" ~ 1.02"" (18.5mm ~ 26.0mm) Stainless Steel 1"" NPT Silver" | |
| "Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA), Nylon M40x1.5 Light Gray" | |
| "Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA), Nylon PG29 Black" | |
| "Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA66), Nylon 6/6 PG36 Black" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon M50x1.5 Black" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Gray" | |
| "Cable Gland 0.94"" ~ 1.30"" (24.0mm ~ 33.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 0.98"" ~ 1.26"" (25.0mm ~ 32.0mm) Polyamide (PA), Nylon M50x1.5 Light Gray" | |
| "Cable Gland 0.98"" ~ 1.26"" (25.0mm ~ 32.0mm) Polyamide (PA), Nylon PG36 Black" | |
| "Cable Gland 1.00"" ~ 1.24"" (25.4mm ~ 31.5mm) Polyamide (PA66), Nylon 6/6 1 1/2"" NPT Black" | |
| "Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Brass, Nickel Plated 1 1/4"" NPT Silver" | |
| "Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Stainless Steel 1 1/4"" NPT Silver" | |
| "Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Stainless Steel M40x1.5 Silver" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Black" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Gray" | |
| "Cable Gland 1.22"" ~ 1.65"" (31.0mm ~ 42.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black" | |
| "Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 PG42 Black" | |
| "Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Polyamide (PA), Nylon PG42 Black" | |
| "Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.30"" ~ 1.77"" (33.0mm ~ 45.0mm) Brass, Nickel Plated 2"" NPT Silver" | |
| "Cable Gland 1.30"" ~ 1.77"" (33.0mm ~ 45.0mm) Stainless Steel 2"" NPT Silver" | |
| "Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Black" | |
| "Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Gray" | |
| "Cable Gland 1.45"" ~ 1.73"" (36.8mm ~ 43.9mm) Polyamide (PA66), Nylon 6/6 2"" NPT Black" | |
| "Cable Gland 1.45"" ~ 1.73"" (36.8mm ~ 43.9mm) Polyamide (PA66), Nylon 6/6 PG48 Black" | |
| "Cable Gland 1.50"" ~ 1.65"" (38.0mm ~ 42.0mm) Polyamide (PA), Nylon PG48 Black" | |
| "Cable Gland 1.57"" ~ 1.97"" (40.0mm ~ 50.0mm) Polyamide (PA), Nylon PG63 Black" | |
| "Cable Gland 1.57"" ~ 2.09"" (40.0mm ~ 53.0mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Black" | |
| "Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Gray" | |
| "Cable Gland 1.73"" ~ 2.20"" (44.0mm ~ 56.0mm) Brass, Nickel Plated 2 1/2"" NPT Silver" | |
| "Cable Gland 1.73"" ~ 2.20"" (44.0mm ~ 56.0mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.73"" ~ 2.20"" (44.0mm ~ 56.0mm) Stainless Steel M63x1.5 Silver" | |
| "Cable Gland Polyamide (PA66), Nylon 6/6 1 1/4"" NPT Black" | |
| "Cable Gland Polyamide (PA66), Nylon 6/6 1/2"" NPT Black" | |
| "Cable Gland Polyamide (PA66), Nylon 6/6 2"" NPT Black" | |
| "Cable Gland Polyamide (PA66), Nylon 6/6 3/4"" NPT Black" | |
| "Cable Grip 0.17"" ~ 0.20"" (4.2mm ~ 5.2mm) Brass M9x0.6 Silver" | |
| "Cable Grip 0.24"" ~ 0.28"" (6.2mm ~ 7.2mm) Brass M9x0.6 Silver" | |
| 1-1/2NPT S/S SC GLAND 27-41MM | |
| 1-1/4NPT S/S SC GLAND 22-32MM | |
| 1-1/4NPT S/S SC GLAND 26-34MM | |
| 1.5 NPT STAINLESS STEEL CABLE GL | |
| 1/2NPT S/S SC GLAND 10-16MM | |
| 1/2NPT S/S SC GLAND 4-12MM | |
| 1/2NPT S/S SC GLAND 6-12MM | |
| 1/2NPT S/S SC GLAND KIT 10-16MM | |
| 1/2NPT S/S SC GLAND KIT 4-12MM | |
| 1NPT S/S SC GLAND 14-24MM | |
| 1NPT S/S SC GLAND 22-26MM | |
| 2 1/2 NPT GLAND | |
| 2 1/2 NPT N/P GLAND EXE IIC/EXTD | |
| 2 NPT S/S 316 GLAND EXE IIC/EXTD | |
| 2 NPT STAINLESS STEEL CABLE GLAN | |
| 2-1/2NPT N/PBRASS DC GLAND 40-52 | |
| 2-1/2NPT N/PBRASS DC GLAND 45-60 | |
| 3/4 STR METRIC PLASTIC CONN | |
| 3/4NPT S/S DC GLAND 16-26MM | |
| 3/4NPT S/S SC GLAND 10-18MM | |
| 3/4NPT S/S SC GLAND | |
| 3NPT N/P BRASS SC GLAND | |
| 3NPT S/S SC GLAND | |
| 4NPT N/P BRASS SC GLAND KIT | |
| 90D NPB EX FITTING M20 16MM-MET | |
| 90D NPB EX FITTING M20 21MM-MET | |
| 90D NPB EX FITTING M25 28MM-MET | |
| 90D NPB EX FITTING M32 34MM-MET | |
| 90D NPB EX FITTING NPT050 21MM-M | |
| 90D NPB EX FITTING NPT075 28MM-M | |
| 90D NPB EX FITTING NPT100 34MM-M | |
| ATEX CBL GLAND ARM NBRS M16 | |
| ATEX CBL GLAND ARM NBRS M20 | |
| ATEX CBL GLAND ARM NBRS M25 | |
| ATEX CBL GLAND ARM NBRS M32 | |
| ATEX CBL GLAND ARM NBRS M40 | |
| ATEX CBL GLAND ARM NBRS M50 | |
| ATEX CBL GLAND ARM NBRS M63 | |
| ATEX CBL GLAND ARM NBRS N012 | |
| ATEX CBL GLAND ARM NBRS N034 | |
| ATEX CBL GLAND ARM NBRS N038 | |
| ATEX CBL GLAND ARM NBRS N100 | |
| ATEX CBL GLAND ARM NBRS N112 | |
| ATEX CBL GLAND ARM NBRS N114 | |
| ATEX CBL GLAND ARM NBRS N200 | |
| ATEX CBL GLAND ARM SS6 M16 | |
| ATEX CBL GLAND ARM SS6 M20 | |
| ATEX CBL GLAND ARM SS6 M25 | |
| ATEX CBL GLAND ARM SS6 M32 | |
| ATEX CBL GLAND ARM SS6 M40 | |
| ATEX CBL GLAND ARM SS6 M50 | |
| ATEX CBL GLAND ARM SS6 M63 | |
| ATEX CBL GLAND ARM SS6 N012 | |
| ATEX CBL GLAND ARM SS6 N034 | |
| ATEX CBL GLAND ARM SS6 N038 | |
| ATEX CBL GLAND ARM SS6 N100 | |
| ATEX CBL GLAND ARM SS6 N112 | |
| ATEX CBL GLAND ARM SS6 N114 | |
| ATEX CBL GLAND ARM SS6 N200 | |
| ATEX CBL GLAND UNARM NM M16 | |
| ATEX CBL GLAND UNARM NM M20 | |
| ATEX CBL GLAND UNARM NM M25 | |
| ATEX CBL GLAND UNARM NM M32 | |
| ATEX CBL GLAND UNARM NM N012 | |
| ATEX CBL GLAND UNARM NM N034 | |
| ATEX CBL GLAND UNARM NM N038 | |
| ATEX CBL GLAND UNARM NM N100 | |
| Cable Gland M20 Gray | |
| CABLE GLAND M25 WITH SPLIT INSER | |
| Cable Gland Polyamide (PA66), Nylon 6/6 PG11 Black | |
| CABLE GLND 6.35-12.7MM PLASTIC | |
| CABLE,GLANDS, W/O-RING -M 40 X | |
| FNB CG 1/2 NPT 6.0-12.0 SS | |
| FNB CG 3/4 NPT 12.0-17.0 SS | |
| FNB CG 3/8 NPT 3.0-6.5 SS | |
| FNB CG 3/8 NPT 5.0-10.0 SS | |
| FNB CG M12 3.0-6.5 SS | |
| FNB CG M16 5.0-10.0 SS | |
| FNB CG M20 6.0-12.0 SS | |
| FNB CG M25 12.0-17.0 SS | |
| FNB EMC CG 1/2 6.0-12.0 SS | |
| FNB EMC CG M16 5.0-10.0 SS | |
| FNB EMC CG M20 6.0-12.0 SS | |
| FNB EMC CG M25 12.0-17.0 SS | |
| FP-CABLE GLAND PROGRESS BRASS M2 | |
| FP-CABLE GLAND PROGRESS BRASS M3 | |
| LPCG 1-1/2 NPT BLACK-NO NUT | |
| LPCG 1-1/4 NPT BLACK-NO NUT | |
| LPCG 1/2 NPT BLACK-NO NUT | |
| LPCG 3/4 NPT BLACK-NO NUT | |
| M16 S/S 316 GLAND EXE IIC/EXTD 4 | |
| M20 S/S316 CABLE GLAND 10-16MM | |
| M20 S/S316 CABLE GLAND 4-12MM | |
| M25 S/S316 CABLE GLAND 10-18MM | |
| M25 S/S316 CABLE GLAND 14-20MM | |
| M25 S/S316 D/C GLAND 16-21MM | |
| M32 S/S316 CABLE GLAND 14-24MM | |
| M50 S/S 316 GLAND EXEIIC/EXTD 35 | |
| M50 S/S SC CABLE GLAND 22-35MM | |
| M63 N/P BRASS BARR GLAND 36-52MM | |
| M63 N/P BRASS CABLE GLAND 46-56M | |
| M63 N/P BRASS D/C GLAND 35-45MM | |
| M63 N/P BRASS D/C GLAND 40-52MM | |
| M63 S/S 316 GLAND 46-56MM | |
| M63 S/S SC CABLE GLAND 35-45MM | |
| M75 N/P BRASS D/C GLAND 40-52MM | |
| M75 N/P BRASS D/C GLAND 45-60MM | |
| MLTCG 1 NPT BLACK-NO NUT | |
| MLTCG 1/2 NPT BLACK-NO NUT | |
| MLTCG 3/4 NPT BLACK-NO NUT | |
| PERFECT AIRVENT CABLE GLAND M12 | |
| PERFECT AIRVENT CABLE GLAND M16 | |
| PERFECT AIRVENT CABLE GLAND M20 | |
| PERFECT FIX CABLE GLAND M16 | |
| PERFECT FIX CABLE GLAND M20 | |
| PERFECT FIX CABLE GLAND M25 | |
| PERFECT FIX CABLE GLAND M32 | |
| PERFECT PLUS EMC-EX-CABLE GLAND | |
| PERFECT PLUS EX-CABLE GLAND M12 | |
| PERFECT PLUS EX-CABLE GLAND M16 | |
| PERFECT PLUS EX-CABLE GLAND M20 | |
| PERFECT PLUS EX-CABLE GLAND M25 | |
| PERFECT PLUS EX-CABLE GLAND M32 | |
| PERFECT PLUS EX-CABLE GLAND M40 | |
| PERFECT PLUS EX-CABLE GLAND M50 | |
| PERFECT PLUS EX-CABLE GLAND M63 | |
| RLPCG 1-1/2 NPT BLACK-NO NUT | |
| RLPCG 1-1/4 NPT BLACK-NO NUT | |
| RLPCG 1/2 NPT BLACK-NO NUT | |
| RLPCG 3/4 NPT BLACK-NO NUT | |
| STR NPB EX FITTING M20 16MM-MET | |
| STR NPB EX FITTING M20 20MM-MET | |
| STR NPB EX FITTING M25 25MM-MET | |
| STR NPB EX FITTING M32 32MM-MET | |
| STR NPB EX FITTING M40 40MM-MET | |
| STR NPB EX FITTING M50 50MM-MET | |
| STR NPB EX FITTING M63 63MM-MET | |
| STR NPB EX FITTING NPT050 16MM-M | |
| STR NPB EX FITTING NPT050 20MM-M | |
| STR NPB EX FITTING NPT075 25MM-M | |
| STR NPB EX FITTING NPT100 32MM-M | |
| STR NPB EX FITTING NPT125 40MM-M | |
| STR NPB EX FITTING NPT150 50MM-M | |
| STR NPB EX FITTING NPT200 63MM-M | |
| STR SS EX FITTING M16 16MM-MET | |
| STR SS EX FITTING M20 16MM-MET | |
| STR SS EX FITTING M20 20MM-MET | |
| STR SS EX FITTING M25 25MM-MET | |
| STR SS EX FITTING M32 32MM-MET | |
| STR SS EX FITTING M40 40MM-MET | |
| STR SS EX FITTING M50 50MM-MET | |
| STR SS EX FITTING M63 63MM-MET | |
| STR SS EX FITTING NPT050 16MM-ME | |
| STR SS EX FITTING NPT050 20MM-ME | |
| STR SS EX FITTING NPT075 25MM-ME | |
| STR SS EX FITTING NPT100 32MM-ME | |
| STR SS EX FITTING NPT125 40MM-ME | |
| STR SS EX FITTING NPT150 50MM-ME | |
| STR SS EX FITTING NPT200 63MM-ME | |
| WADI HEAT EMC-CABLE GLAND M12 NI | |
| WADI HEAT EMC-CABLE GLAND M12 ST | |
| WADI HEAT EMC-CABLE GLAND M16 NI | |
| WADI HEAT EMC-CABLE GLAND M16 ST | |
| WADI HEAT EMC-CABLE GLAND M20 NI | |
| WADI HEAT EMC-CABLE GLAND M20 ST | |
| WADI HEAT EMC-CABLE GLAND M25 NI | |
| WADI HEAT EMC-CABLE GLAND M25 ST | |
| WADI HEAT EMC-CABLE GLAND M32 NI | |
| WADI HEAT EMC-CABLE GLAND M32 ST | |
| WADI HEAT EMC-CABLE GLAND M40 NI | |
| WADI HEAT EMC-CABLE GLAND M40 ST | |
| WADI HEAT EMC-CABLE GLAND M50 NI | |
| WADI HEAT EMC-CABLE GLAND M50 ST | |
| WADI HEAT EMC-CABLE GLAND M63 NI | |
| WADI HEAT EMC-CABLE GLAND M63 ST | |
| WADI HEAT STAINLESS STEEL M32 | |
| WADI HEAT STAINLESS STEEL M40 | |
| WADI HEAT STAINLESS STEEL M50 | |
| WADI HEAT STAINLESS STEEL M63 | |
| WADI ONE CABLE GLAND PG 11 | |
| WADI ONE CABLE GLAND PG 13.5 | |
| WADI ONE CABLE GLAND PG 16 | |
| WADI ONE CABLE GLAND PG 21 | |
| WADI ONE CABLE GLAND PG 7 | |
| WADI ONE CABLE GLAND PG 9 | |
| WADI ONE CABLE GLAND WITH INTEGR | |
| WADI ONE CABLE GLAND WITH MULTI- | |
| WADI ONE CABLE GLAND WITH NPT TH | |
| WADI ONE EMC-CABLE GLAND M12 STA | |
| WADI ONE EMC-CABLE GLAND M16 STA | |
| WADI ONE EMC-CABLE GLAND M20 STA | |
| WADI ONE EMC-CABLE GLAND M25 STA | |
| WADI ONE EMC-CABLE GLAND M32 STA | |
| WADI ONE EMC-CABLE GLAND M40 STA | |
| WADI ONE EMC-CABLE GLAND M50 STA | |
| WADI ONE EMC-CABLE GLAND M63 STA | |
| WADI ONE EMC-CABLE GLAND METRIC | |
| WADI ONE STAINLESS STEEL M12 | |
| WADI ONE STAINLESS STEEL M16 | |
| WADI ONE STAINLESS STEEL M20 | |
| WADI ONE STAINLESS STEEL M25 | |
| WADI ONE STAINLESS STEEL M32 | |
| WADI ONE STAINLESS STEEL M40 | |
| WADI ONE STAINLESS STEEL M50 | |
| WADI ONE STAINLESS STEEL M63 | |
| WADI RAIL CABLE GLAND WITH MULTI | |
| WADI RAIL EMC-CABLE GLAND M12 NI | |
| WADI RAIL EMC-CABLE GLAND M16 NI | |
| WADI RAIL EMC-CABLE GLAND M20 NI | |
| WADI RAIL EMC-CABLE GLAND M25 NI | |
| WADI RAIL EMC-CABLE GLAND M32 NI | |
| WADI RAIL EMC-CABLE GLAND M40 NI | |
| WADI RAIL EMC-CABLE GLAND M50 NI | |
| WADI RAIL EMC-CABLE GLAND M63 NI |
| << Prev | Next >> |