BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22294-G

Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2210-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2210-ND
Cable and Cord Grips 377-2210-ND
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"

"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9702 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9702
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9702
CABLE GLAND, NYLON, 7.9MM, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON, 7.9MM, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2210-ND 46Y9702
Product Name Cable and Cord Grips Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG602086R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details