BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22248-G

Description
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Gray"
Request a Quote Datasheet
Description
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2207-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2207-ND
Cable and Cord Grips 377-2207-ND
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Gray"

"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 43.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 43.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9692
Cable Gland, Nylon, 43.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9692
CABLE GLAND, NYLON, 43.9MM, GREY; Thread Size - Imperial:PG48; Thread Size - Metric:-; Cable Diameter Min:34mm; Cable Diameter Max:43.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 43.9MM, GREY; Thread Size - Imperial:PG48; Thread Size - Metric:-; Cable Diameter Min:34mm; Cable Diameter Max:43.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2207-ND 46Y9692
Product Name Cable and Cord Grips Cable Gland, Nylon, 43.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Traction Relief Cable Gland - 4308520 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details