DigiKey Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| "Cable Gland 0.08"" ~ 0.10"" (2.0mm ~ 2.5mm) Brass, Nickel Plated M6x1 Silver" | |
| "Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.1mm) Polyamide (PA), Nylon M12x1.5 Gray" | |
| "Cable Gland 0.10"" ~ 0.12"" (2.5mm ~ 3.0mm) Brass, Nickel Plated M6x1 Silver" | |
| "Cable Gland 0.10"" ~ 0.14"" (2.5mm ~ 3.5mm) Brass, Nickel Plated M8x1.25 Silver" | |
| "Cable Gland 0.12"" ~ 0.14"" (3.0mm ~ 3.5mm) Brass, Nickel Plated M6x1 Silver" | |
| "Cable Gland 0.12"" ~ 0.16"" (3.0mm ~ 4.0mm) Brass, Nickel Plated 1/8"" NPT Silver" | |
| "Cable Gland 0.12"" ~ 0.16"" (3.0mm ~ 4.0mm) Brass, Nickel Plated M10x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Polyamide M12x1.5 Black" | |
| "Cable Gland 0.14"" ~ 0.18"" (3.5mm ~ 4.5mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.14"" ~ 0.18"" (3.5mm ~ 4.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.14"" ~ 0.18"" (3.5mm ~ 4.5mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated 1/4"" NPT Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M8x1.25 Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.15"" ~ 0.25"" (3.8mm ~ 6.4mm) Zinc, Steel Plated 1/2"" NPT Red" | |
| "Cable Gland 0.16"" ~ 0.22"" (4.0mm ~ 5.5mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass, Nickel Plated 1/8"" NPT Silver" | |
| "Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass, Nickel Plated M10x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Light Gray" | |
| "Cable Gland 0.18"" ~ 0.24"" (4.5mm ~ 6.0mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.18"" ~ 0.24"" (4.5mm ~ 6.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.18"" ~ 0.24"" (4.5mm ~ 6.0mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.18"" ~ 0.39"" (4.5mm ~ 10.0mm) Polyamide M16x1.5 Black" | |
| "Cable Gland 0.18"" ~ 0.39"" (4.5mm ~ 10.0mm) Polyamide M16x1.5 Light Gray" | |
| "Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated 1/4"" NPT Silver" | |
| "Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.20"" ~ 0.28"" (5.0mm ~ 7.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Polyamide (PA), Nylon M12x1.5 Black" | |
| "Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Stainless Steel M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.22"" ~ 0.33"" (5.5mm ~ 8.5mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.22"" ~ 0.35"" (5.6mm ~ 9.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG13 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Polyamide M20x1.5 Black" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated 1/4"" NPT Silver" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Polyamide (PA), Nylon M16x1.5 Black" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Polyamide (PA), Nylon M16x1.5 Light Gray" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Stainless Steel M16x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated PG13 Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.33"" ~ 0.47"" (8.5mm ~ 12.0mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Polyamide (PA), Nylon M20x1.5 Black" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Polyamide (PA), Nylon M20x1.5 Light Gray" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.38"" ~ 0.49"" (9.5mm ~ 12.5mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.38"" ~ 0.49"" (9.5mm ~ 12.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.38"" ~ 0.49"" (9.5mm ~ 12.5mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated PG13 Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.49"" ~ 0.63"" (12.5mm ~ 16.0mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.49"" ~ 0.63"" (12.5mm ~ 16.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.49"" ~ 0.63"" (12.5mm ~ 16.0mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Polyamide M32x1.5 Black" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Polyamide M32x1.5 Light Gray" | |
| "Cable Gland 0.55"" ~ 0.65"" (14.0mm ~ 16.5mm) Zinc, Steel Plated 1/2"" NPT Brown" | |
| "Cable Gland 0.55"" ~ 0.67"" (14.0mm ~ 17.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.59"" ~ 0.98"" (15.0mm ~ 25.0mm) Stainless Steel M32x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.63"" ~ 0.79"" (16.0mm ~ 20.1mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.79"" (16.0mm ~ 20.1mm) Polyamide (PA), Nylon M25x1.5 Black" | |
| "Cable Gland 0.63"" ~ 0.79"" (16.0mm ~ 20.1mm) Stainless Steel M25x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.81"" (16.0mm ~ 20.5mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.63"" ~ 0.81"" (16.0mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.81"" (16.0mm ~ 20.5mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.75"" ~ 0.91"" (19.0mm ~ 23.0mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Polyamide (PA), Nylon M32x1.5 Black" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Stainless Steel M32x1.5 Silver" | |
| "Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Polyamide M50x1.5 Black" | |
| "Cable Gland 0.91"" ~ 1.08"" (23.0mm ~ 27.5mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.94"" ~ 1.10"" (24.0mm ~ 28.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 0.98"" ~ 1.14"" (25.0mm ~ 29.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "CABLE GLAND 1"" NPT STEEL" | |
| "Cable Gland 1.02"" ~ 1.26"" (25.0mm ~ 32.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 1.02"" ~ 1.26"" (25.0mm ~ 32.0mm) Polyamide (PA), Nylon M40x1.5 Light Gray" | |
| "Cable Gland 1.02"" ~ 1.26"" (25.0mm ~ 32.0mm) Stainless Steel M40x1.5 Silver" | |
| "Cable Gland 1.14"" ~ 1.34"" (29.0mm ~ 34.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.26"" ~ 1.42"" (32.0mm ~ 36.1mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Polyamide (PA), Nylon M50x1.5 Black" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Polyamide (PA), Nylon M50x1.5 Light Gray" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Stainless Steel M50x1.5 Silver" | |
| "Cable Gland 1.42"" ~ 1.57"" (36.0mm ~ 40.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.46"" ~ 1.61"" (37.1mm ~ 40.9mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.81"" ~ 2.13"" (46.0mm ~ 54.1mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.81"" ~ 2.13"" (46.0mm ~ 54.1mm) Polyamide (PA), Nylon M63x1.5 Black" | |
| "Cable Gland 1.81"" ~ 2.13"" (46.0mm ~ 54.1mm) Stainless Steel M63x1.5 Silver" | |
| "CABLE GLAND 1/2"" NPT STEEL" | |
| "CABLE GLAND 10-14MM 1/2"" NPT" | |
| "CABLE GLAND 13-18.01MM 3/4"" NPT" | |
| "CABLE GLAND 13-18MM 3/4"" NPT" | |
| "CABLE GLAND 18-25MM 1"" NPT BRASS" | |
| "CABLE GLAND 18.01-25MM 1"" NPT" | |
| "Cable Gland 2.28"" ~ 2.56"" (57.9mm ~ 65.0mm) Brass, Nickel Plated M75x1.5 Silver" | |
| "Cable Gland 2.76"" ~ 3.03"" (70.1mm ~ 77.0mm) Brass, Nickel Plated M85x2 Silver" | |
| "CABLE GLAND 3/8"" NPT STEEL" | |
| "CABLE GLAND 4-8MM 3/8"" NPT BRASS" | |
| "CABLE GLAND 5-10MM 3/8"" NPT" | |
| "CABLE GLAND 6-12MM 1/2"" NPT" | |
| "CABLE GLAND RA 1/2"" NPT STEEL" | |
| "CABLE GLND 6-12MM 1/2"" NPT BRASS" | |
| "CABLE GRIP 1/2"" NPT NPB - 8-15.." | |
| "NPT 1 1/4"" NICKEL-PLATED BRASS.." | |
| ANTIKINK M16 X 1.5 NICKEL-PLATED | |
| ANTIKINK PG21 NICKEL-PLATED CABL | |
| CABLE CRIP M20X1.5 | |
| CABLE GLAND 10-14MM M20 BRASS | |
| CABLE GLAND 10-14MM PG16 BRASS | |
| CABLE GLAND 10-14MM PG16 | |
| CABLE GLAND 11-16.99MM M25 | |
| CABLE GLAND 11-17MM M25 BRASS | |
| CABLE GLAND 12.95-21.08MM M32 | |
| CABLE GLAND 13-18.01MM M25 BRASS | |
| CABLE GLAND 13-18.01MM PG21 | |
| CABLE GLAND 13-18MM PG21 BRASS | |
| CABLE GLAND 13-20MM M32 BRASS | |
| CABLE GLAND 13-20MM PG29 BRASS | |
| CABLE GLAND 15-21MM M32 BRASS | |
| CABLE GLAND 15-21MM M32 POLYAMID | |
| CABLE GLAND 18-25MM PG29 BRASS | |
| CABLE GLAND 18.01-25MM M32 BRASS | |
| CABLE GLAND 18.01-25MM PG29 | |
| CABLE GLAND 19-28MM M40 BRASS | |
| CABLE GLAND 19-28MM M40 POLYAMID | |
| CABLE GLAND 2-5MM M12 BRASS | |
| CABLE GLAND 2-5MM PG7 BRASS | |
| CABLE GLAND 2-6MM M16 BRASS | |
| CABLE GLAND 20-26MM M40 BRASS | |
| CABLE GLAND 21.08-35.05MM M45 | |
| CABLE GLAND 22-32MM M40 BRASS | |
| CABLE GLAND 22-32MM PG36 BRASS | |
| CABLE GLAND 22-32MM PG36 | |
| CABLE GLAND 27-38MM M50 BRASS | |
| CABLE GLAND 3-6.5MM M12 BRASS | |
| CABLE GLAND 3-6.5MM M12 POLYAMID | |
| CABLE GLAND 3-6.5MM PG7 BRASS | |
| CABLE GLAND 3-6.5MM PG7 POLYAMID | |
| CABLE GLAND 30-38MM M50 POLYAMID | |
| CABLE GLAND 30-38MM PG42 BRASS | |
| CABLE GLAND 30-38MM PG42 | |
| CABLE GLAND 34-44MM M63 BRASS | |
| CABLE GLAND 34-44MM M63 POLYAMID | |
| CABLE GLAND 34-44MM PG48 BRASS | |
| CABLE GLAND 34-44MM PG48 | |
| CABLE GLAND 39-45MM M63 PVC | |
| CABLE GLAND 4-8MM M16 POLYAMIDE | |
| CABLE GLAND 4-8MM PG9 BRASS | |
| CABLE GLAND 4-8MM PG9 POLYAMIDE | |
| CABLE GLAND 46-52MM M72 BRASS | |
| CABLE GLAND 5-10MM M16 BRASS | |
| CABLE GLAND 5-10MM M16 POLYAMIDE | |
| CABLE GLAND 5-10MM PG11 BRASS | |
| CABLE GLAND 5-10MM PG11 POLYAMID | |
| CABLE GLAND 5-9MM M20 BRASS | |
| CABLE GLAND 5-9MM PG13.5 BRASS | |
| CABLE GLAND 51-55MM M72 BRASS | |
| CABLE GLAND 58-64MM M80 BRASS | |
| CABLE GLAND 6-12MM M20 BRASS | |
| CABLE GLAND 6-12MM M20 POLYAMIDE | |
| CABLE GLAND 6-12MM PG13.5 BRASS | |
| CABLE GLAND 6-12MM PG13.5 | |
| CABLE GLAND 7-12MM PG16 BRASS | |
| CABLE GLAND 7.11-11.94MM M24 | |
| CABLE GLAND 9-16MM M25 BRASS | |
| CABLE GLAND 9-16MM PG21 BRASS | |
| Cable Gland Brass, Nickel Plated M10x1 Silver | |
| Cable Gland Brass, Nickel Plated M50x1.5 Silver | |
| CABLE GLAND EMC 85 SERIES, NICKE | |
| CABLE GLAND M10 BRASS | |
| CABLE GLAND M12 POLYAMIDE | |
| CABLE GLAND M12X1,5 BK | |
| CABLE GLAND M12X1,5 WITH NUT BK | |
| CABLE GLAND M16 BRASS | |
| CABLE GLAND M16 POLYAMIDE | |
| CABLE GLAND M16 X 1.5 NPB SHORT, | |
| CABLE GLAND M16X1,5 BK | |
| CABLE GLAND M16X1.5 NICKLE PLATE | |
| CABLE GLAND M16X1.5 NPB | |
| CABLE GLAND M20 BRASS | |
| CABLE GLAND M20 POLYAMIDE | |
| CABLE GLAND M20 PP | |
| CABLE GLAND M20 STEEL | |
| CABLE GLAND M20X1,5 WITH NUT | |
| CABLE GLAND M25 BRASS | |
| CABLE GLAND M25 POLYAMIDE | |
| CABLE GLAND M25 PP | |
| CABLE GLAND M25 STEEL | |
| CABLE GLAND M25 X 1.5 NPB SHORT, | |
| CABLE GLAND M25X1,5 BK | |
| CABLE GLAND M32 BRASS | |
| CABLE GLAND M32 POLYAMIDE | |
| CABLE GLAND M32 PP | |
| CABLE GLAND M40 BRASS | |
| CABLE GLAND M40 POLYAMIDE | |
| CABLE GLAND M40 PP | |
| CABLE GLAND M50 BRASS | |
| CABLE GLAND M50 POLYAMIDE | |
| CABLE GLAND M50 PP | |
| CABLE GLAND M72 BRASS | |
| CABLE GLAND M75 BRASS | |
| CABLE GLAND NICKEL PLATED BRASS | |
| CABLE GLAND NICKLE PLATED BRASS | |
| CABLE GLAND PG29 POLYAMIDE | |
| CABLE GLAND PG7 BRASS | |
| CABLE GLAND POLYAMIDE | |
| CABLE GLAND PROGRESS BRASS G 1/2 | |
| CABLE GLAND PROGRESS BRASS HT M1 | |
| CABLE GLAND PROGRESS BRASS HT M2 | |
| CABLE GLAND PROGRESS BRASS HT M6 | |
| CABLE GLAND PROGRESS BRASS HT PG | |
| CABLE GLAND PROGRESS BRASS M10X1 | |
| CABLE GLAND PROGRESS BRASS M12X1 | |
| CABLE GLAND PROGRESS BRASS M20X1 | |
| CABLE GLAND PROGRESS BRASS M32X1 | |
| CABLE GLAND PROGRESS BRASS M40X1 | |
| CABLE GLAND PROGRESS BRASS M6X1. | |
| CABLE GLAND PROGRESS BRASS NPT 2 | |
| CABLE GLAND PROGRESS BRASS NPT 3 | |
| CABLE GLAND PROGRESS BRASS PG 9. | |
| CABLE GLAND PROGRESS BRASS PG11. | |
| CABLE GLAND PROGRESS BRASS PG36. | |
| CABLE GLAND PROGRESS EMC BRASS M | |
| CABLE GLAND PROGRESS EMC BRASS | |
| CABLE GLAND PROGRESS EMC EASY CO | |
| CABLE GLAND PROGRESS EMC EASYCON | |
| CABLE GLAND PROGRESS EMC M25.. | |
| CABLE GLAND PROGRESS EMC RAPID M | |
| CABLE GLAND PROGRESS EMC RAPID P | |
| CABLE GLAND PROGRESS EMC SER.85 | |
| CABLE GLAND PROGRESS MS M20.. | |
| CABLE GLAND PROGRESS MS M25; CAB | |
| CABLE GLAND PROGRESS STAINLESS S | |
| CABLE GLAND PROGRESS STEEL A2 HT | |
| CABLE GLAND PROGRESS STEEL A2 M1 | |
| CABLE GLAND PROGRESS STEEL A2 M2 | |
| CABLE GLAND PROGRESS STEEL A2 M8 | |
| CABLE GLAND PROGRESS STEEL A4 HT | |
| CABLE GLAND RA M12 POLYAMIDE | |
| CABLE GLAND RA M20 POLYAMIDE | |
| CABLE GLAND RA M25 POLYAMIDE | |
| CABLE GLAND RA M32 POLYAMIDE | |
| CABLE GLAND RA M40 POLYAMIDE | |
| CABLE GLAND RA M63 POLYAMIDE | |
| CABLE GLAND RA PG11 POLYAMIDE | |
| CABLE GLAND RA PG9 POLYAMIDE | |
| CABLE GLAND STAINLESS STEEL A4 H | |
| CABLE GLAND SYNTEC BRASS M25X1.5 | |
| CABLE GLAND SYNTEC BRASS M40X1.5 | |
| CABLE GLAND, NICKEL PLATED BRASS | |
| CABLE GLAND, PROGRESS MS PG7 | |
| CABLE GLANDS PROGRESS ULTRAFLAT | |
| CABLE GLND 13-18.01MM PG21 BRASS | |
| CABLE GLND 4.57-9.91MM M16 BRASS | |
| CABLE GRIP M25 PROGRESS | |
| CABLE GRIP PG11 METALIC W/ RUBBE | |
| CABLE GRIP PG9 METALIC W/ RUBBER | |
| CABLE GRIP, M12, W RUBBER SR | |
| CABLE GRIP, NICKEL PLATED BRASS, | |
| EMC CABLE GRIP, M12, 6-7.5MM CLA | |
| M 16X1.5, NICKEL PLATED BRASS WI | |
| M-16 SHORT 6-10.5 MM GRIP | |
| M12X1.5, A2 STEEL, HIGH TEMP | |
| M16X1.5, 8-10.5 THREAD | |
| M16X1.5, 8MM THREAD | |
| M25 X 1.5 NICKEL-PLATED BRASS | |
| M32X1.5, 21-25.5 THREAD | |
| NI BRASS CABLE GRIP, 50MM THREAD | |
| NICKEL PLATED BRASS CABLE GRIP | |
| NICKEL PLATED BRASS EMC CABLE GL | |
| NICKEL PLATED BRASS M12 CABLE GR | |
| NICKEL PLATED BRASS, PG 13, CABL | |
| NICKEL PLATED BRASS, PG 9, MAX C | |
| NICKEL PLATED CABLE GRIP WITH AN | |
| NPB CABLE GLAND; M20X1.5; COMES | |
| NPB M6X1.0 | |
| PG 9, SMALL | |
| Stack Light Cable Gland | |
| STAINLESS STEEL CABLE GRIP, 2.5- | |
| STAINLESS STEEL CABLE GRIP, 3.0- | |
| STAINLESS STEEL CABLE GRIP, 3.5- | |
| STAINLESS STEEL CABLE GRIP, M16 | |
| STAINLESS STEEL PG 7, 3.5 TO 5.0 | |
| STRAIN RELIEF CONNECTOR |
| << Prev | Next >> |