BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22236-G

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2205-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2205-ND
Cable and Cord Grips 377-2205-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Gray"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 32Mm, Grey; Thread Size Imperial Bud Industries - 46Y9688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 32Mm, Grey; Thread Size Imperial Bud Industries
46Y9688
Cable Gland, Nylon, 32Mm, Grey; Thread Size Imperial Bud Industries 46Y9688
CABLE GLAND, NYLON, 32MM, GREY; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22.1mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 32MM, GREY; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22.1mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2205-ND 46Y9688
Product Name Cable and Cord Grips Cable Gland, Nylon, 32Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220720 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.7874 inch (20 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multiple Holes and Flat Hole Brass Cable Gland - MIV-Multiple Holes and Flat Hole Brass Cable Gland - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details