BUD INDUSTRIES, INC. Cable and Cord Grips IPG-2227-G

Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2196-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2196-ND
Cable and Cord Grips 377-2196-ND
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"

"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries - 46Y9697 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries
46Y9697
Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries 46Y9697
CABLE GLAND, NYLON, 6MM, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON, 6MM, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2196-ND 46Y9697
Product Name Cable and Cord Grips Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805047 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details