BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22216

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2187-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2187-ND
Cable and Cord Grips 377-2187-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black"

Buy Now Datasheet
Cable Gland, Nylon, 14Mm, Black; Thread Size Imperial Bud Industries - 46Y9674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 14Mm, Black; Thread Size Imperial Bud Industries
46Y9674
Cable Gland, Nylon, 14Mm, Black; Thread Size Imperial Bud Industries 46Y9674
CABLE GLAND, NYLON, 14MM, BLACK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 14MM, BLACK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2187-ND 46Y9674
Product Name Cable and Cord Grips Cable Gland, Nylon, 14Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 127631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details