DigiKey Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Plastic M12x1.5 Gray"
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Brass M20x1.5 Silver"
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated PG9 Silver"
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) M20"
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Zinc, Die-Cast M20"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M12x1.5 Black"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M12x1.5 Gray"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M16x1.5 Black"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M16x1.5 Gray"
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Plastic PG9 Gray"
"Cable Gland 0.20"" ~ 0.28"" (5.0mm ~ 7.0mm) Brass, Nickel Plated PG7 Silver"
"Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Brass M20"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Black"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Blue"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass PG11 Silver"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Plastic PG11 Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Brass M20"
"Cable Gland 0.22"" ~ 0.28"" (5.5mm ~ 7.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Polyamide M20x1.5 Black"
"Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Polyamide M20x1.5 Gray"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass PG13.5 Silver"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic M20 Black"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic M20x1.5 Gray"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic PG13.5 Blue"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic PG13.5 Gray"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Black"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Blue"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass PG11 Silver"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass PG13.5 Silver"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Stainless Steel M20"
"Cable Gland 0.24"" ~ 0.63"" (6.0mm ~ 16.0mm) Brass PG16 Silver"
"Cable Gland 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Brass PG9 Silver"
"Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) M20"
"Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) M25"
"Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated PG16 Silver"
"Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated PG21 Silver"
"Cable Gland 0.27"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.28"" ~ 0.31"" (7.2mm ~ 8.0mm) Zinc, Die-Cast M20"
"Cable Gland 0.28"" ~ 0.41"" (7.0mm ~ 10.5mm) M20"
"Cable Gland 0.30"" ~ 0.45"" (7.5mm ~ 11.5mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.30"" ~ 0.45"" (7.5mm ~ 11.5mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.33"" ~ 0.45"" (8.5mm ~ 11.5mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M20"
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M25"
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25"
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black"
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Blue"
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel M25"
"Cable Gland 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Brass M25"
"Cable Gland 0.35"" ~ 0.79"" (9.0mm ~ 20.0mm) Brass PG21 Silver"
"Cable Gland 0.35"" ~ 0.85"" (9.0mm ~ 21.5mm) Brass M25x1.5 Silver"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M20"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Plastic PG16 Gray"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Black"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.45"" ~ 0.57"" (11.5mm ~ 14.5mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Brass, Nickel Plated PG21 Silver"
"Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) M32"
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Brass PG16 Silver"
"Cable Gland 0.47"" ~ 0.73"" (12.0mm ~ 18.5mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass PG21 Silver"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic M25x1.5 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Blue"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Black"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M32 Gray"
"Cable Gland 0.51"" ~ 0.79"" (13.0mm ~ 20.0mm) Brass M32"
"Cable Gland 0.51"" ~ 0.79"" (13.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Blue"
"Cable Gland 0.51"" ~ 0.79"" (14.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Black"
"Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Brass M25"
"Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Brass M32"
"Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Stainless Steel M32"
"Cable Gland 0.51"" ~ 0.98"" (13.0mm ~ 25.0mm) Brass M32"
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) M32"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Brass M32x1.5 Silver"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Stainless Steel M32x1.5 Silver"
"Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Brass M32"
"Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Stainless Steel M40"
"Cable Gland 0.67"" ~ 0.81"" (17.0mm ~ 20.5mm) M40"
"Cable Gland 0.67"" ~ 0.89"" (17.0mm ~ 22.5mm) Brass M32"
"Cable Gland 0.67"" ~ 1.10"" (17.0mm ~ 28.0mm) Brass PG29 Silver"
"Cable Gland 0.67"" ~ 1.16"" (17.0mm ~ 29.5mm) Brass M32x1.5 Silver"
"Cable Gland 0.67"" ~ 1.16"" (17.0mm ~ 29.5mm) Brass M40x1.5 Silver"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated M40x1.5 Silver"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Plastic M32x1.5 Gray"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Black"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray"
"Cable Gland 0.75"" ~ 1.04"" (19.0mm ~ 26.5mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.75"" ~ 1.06"" (19.0mm ~ 27.0mm) Brass M40x1.5 Silver"
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Brass M40"
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Stainless Steel M40x1.5 Silver"
"Cable Gland 0.75"" ~ 1.28"" (19.0mm ~ 32.5mm) Brass, Nickel Plated M40x1.5 Silver"
"Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) M40"
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Brass M40"
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA), Nylon M40 Black"
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA), Nylon M40 Gray"
"Cable Gland 0.79"" ~ 1.26"" (20.0mm ~ 32.0mm) Brass M40"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass M40"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Black"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray"
"Cable Gland 0.91"" ~ 1.34"" (23.0mm ~ 34.0mm) Brass PG36 Silver"
"Cable Gland 0.96"" ~ 1.32"" (24.5mm ~ 33.5mm) Brass, Nickel Plated M40x1.5 Silver"
"Cable Gland 1.04"" ~ 1.28"" (26.5mm ~ 32.5mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 1.06"" ~ 1.50"" (27.0mm ~ 38.0mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 1.14"" ~ 1.57"" (29.0mm ~ 40.0mm) Brass PG42 Silver"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass PG42 Silver"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Plastic PG42 Gray"
"Cable Gland 1.18"" ~ 1.52"" (30.0mm ~ 38.5mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Plastic PG48 Gray"
"Cable Gland 1.38"" (35.0mm) Plastic M32x1.5 Gray"
"Cable Gland 1.38"" ~ 1.75"" (35.0mm ~ 44.5mm) Brass, Nickel Plated M63x1.5 Silver"
"Cable Gland 1.38"" ~ 1.77"" (35.0mm ~ 45.0mm) Brass, Nickel Plated PG48 Silver"
"Cable Gland 1.38"" ~ 2.56"" (35.0mm ~ 65.0mm) Plastic M63x1.5 Gray"
"Cable Gland 1.46"" ~ 2.09"" (37.0mm ~ 53.0mm) Brass, Nickel Plated M63x1.5 Silver"
"CABLE GLAND 18.01-25MM 1"" NPT"
"CABLE GLAND 3-7MM 3/8"" NPT"
"CABLE GLAND 5-10MM 3/8"" NPT"
"CABLE GLAND 6-12MM 1/2"" NPT"
"CABLE GLAND 9-16MM 3/4"" NPT"
"Cable Grip 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M8x1.25 Silver"
ANTI-VIB NYLON GLD 20MM BLK
ANTI-VIB NYLON GLD 20MM GREY
ANTI-VIB NYLON GLD 20MM WHT
CABLE GLAND 10-14MM M20 BRASS
CABLE GLAND 10-14MM M20 POLYAMID
CABLE GLAND 10-14MM M25 BRASS
CABLE GLAND 10-18.01MM M25 BRASS
CABLE GLAND 11-14.5MM M25 BRASS
CABLE GLAND 11-16.99MM M25
CABLE GLAND 13-18.01MM M25
CABLE GLAND 14.5-18.01MM M25
CABLE GLAND 16-20.5MM M32 BRASS
CABLE GLAND 18.01-25MM M32
CABLE GLAND 18.01-25MM PG29
CABLE GLAND 19-28MM M40 BRASS
CABLE GLAND 19-28MM M40 POLYAMID
CABLE GLAND 2-5MM M12 BRASS
CABLE GLAND 2-5MM M12
CABLE GLAND 2-6MM M16 BRASS
CABLE GLAND 20.5-25MM M32 BRASS
CABLE GLAND 21-26.5MM M40 BRASS
CABLE GLAND 22-32MM M40 BRASS
CABLE GLAND 22-32MM M50 BRASS
CABLE GLAND 22-32MM PG36
CABLE GLAND 26.5-32MM M40 BRASS
CABLE GLAND 3-12MM M16 BRASS
CABLE GLAND 3-12MM M20 BRASS
CABLE GLAND 3-6.5MM M12 BRASS
CABLE GLAND 3-6.5MM M12 POLYAMID
CABLE GLAND 3-6.5MM PG7 POLYAMID
CABLE GLAND 30-38MM M50 POLYAMID
CABLE GLAND 34-44MM M63 BRASS
CABLE GLAND 34-44MM M63 POLYAMID
CABLE GLAND 35-44MM M50 BRASS
CABLE GLAND 4-8MM M16 BRASS
CABLE GLAND 4-8MM M16 POLYAMIDE
CABLE GLAND 46-56MM M63 BRASS
CABLE GLAND 48-55MM M75 POLYAMID
CABLE GLAND 5-10MM M16 BRASS
CABLE GLAND 6-12MM M20 POLYAMIDE
CABLE GLAND 7-10MM M20 BRASS
Cable Gland Brass M25x1.5 Silver
CABLE GLAND M25 BRASS
CABLE GLAND PG13.5
Cable Gland Plastic M25x1.5 Gray
CABLE GRIP 10-14MM M20 NYLON
CABLE GRIP 10-14MM PG16 NYLON
CABLE GRIP 12-15MM PG19 NYLON
CABLE GRIP 18.01-25MM M32 NYLON
CABLE GRIP 18.01-25MM PG29 NYLON
CABLE GRIP 22-32MM M40 NYLON
CABLE GRIP 29-35MM M63 BRASS
CABLE GRIP 3-4MM PG7 BRASS
CABLE GRIP 3-4MM PG7 NYLON
CABLE GRIP 3-7MM M12 BRASS
CABLE GRIP 32-38MM M50 BRASS
CABLE GRIP 32-38MM M50 NYLON
CABLE GRIP 37-44MM M63 NYLON
CABLE GRIP 4-8MM M16 BRASS
CABLE GRIP 5-10MM M16 BRASS
CABLE GRIP 5-10MM PG11 NYLON
CABLE GRIP 6-12MM PG13.5 NYLON
CORDGRIP - BLACK NYLON. METRIC
CORDGRIP - BLACK NYLON.
CORDGRIP - GREY NYLON.
EP-SG-M12-BL-A
EP-SG-M12-BL-B
EP-SG-M12-BL-C
EP-SG-M12-BL-E
EP-SG-M12-BL-F
EP-SG-M12-GR-B
EP-SG-M12-GR-C
EP-SG-M12-GR-E
EP-SG-M12-GR-F
EP-SG-M12-LGR-A
EP-SG-M12-LGR-B
EP-SG-M12-LGR-C
EP-SG-M12-LGR-D
EP-SG-M12-LGR-E
EP-SG-M12-LGR-F
EP-SG-M16-BL-A
EP-SG-M16-BL-B
EP-SG-M16-BL-C
EP-SG-M16-BL-D
EP-SG-M16-BL-E
EP-SG-M16-BL-G
EP-SG-M16-BL-H
EP-SG-M16-BL-I
EP-SG-M16-BL-J
EP-SG-M16-GR-A
EP-SG-M16-GR-B
EP-SG-M16-GR-C
EP-SG-M16-GR-D
EP-SG-M16-GR-E
EP-SG-M16-GR-G
EP-SG-M16-GR-H
EP-SG-M16-GR-I
EP-SG-M16-GR-J
EP-SG-M16-LGR-A
EP-SG-M16-LGR-B
EP-SG-M16-LGR-C
EP-SG-M16-LGR-D
EP-SG-M16-LGR-E
EP-SG-M16-LGR-F
EP-SG-M16-LGR-G
EP-SG-M16-LGR-H
EP-SG-M16-LGR-I
EP-SG-M16-LGR-J
EP-SG-M20-BL-A
EP-SG-M20-BL-B
EP-SG-M20-BL-D
EP-SG-M20-BL-E
EP-SG-M20-BL-F
EP-SG-M20-BL-G
EP-SG-M20-BL-H
EP-SG-M20-BL-I
EP-SG-M20-GR-A
EP-SG-M20-GR-B
EP-SG-M20-GR-D
EP-SG-M20-GR-E
EP-SG-M20-GR-F
EP-SG-M20-GR-G
EP-SG-M20-GR-H
EP-SG-M20-GR-I
EP-SG-M20-LGR-A
EP-SG-M20-LGR-B
EP-SG-M20-LGR-C
EP-SG-M20-LGR-D
EP-SG-M20-LGR-E
EP-SG-M20-LGR-F
EP-SG-M20-LGR-G
EP-SG-M20-LGR-H
EP-SG-M20-LGR-I
EP-SG-M25-BL-A
EP-SG-M25-BL-B
EP-SG-M25-BL-C
EP-SG-M25-BL-D
EP-SG-M25-BL-F
EP-SG-M25-BL-G
EP-SG-M25-BL-H
EP-SG-M25-GR-A
EP-SG-M25-GR-B
EP-SG-M25-GR-C
EP-SG-M25-GR-D
EP-SG-M25-GR-F
EP-SG-M25-GR-G
EP-SG-M25-GR-H
EP-SG-M25-LGR-A
EP-SG-M25-LGR-B
EP-SG-M25-LGR-C
EP-SG-M25-LGR-D
EP-SG-M25-LGR-E
EP-SG-M25-LGR-F
EP-SG-M25-LGR-G
EP-SG-M25-LGR-H
EP-SG-M32-BL-A
EP-SG-M32-BL-B
EP-SG-M32-BL-C
EP-SG-M32-BL-D
EP-SG-M32-BL-E
EP-SG-M32-GR-A
EP-SG-M32-GR-B
EP-SG-M32-GR-C
EP-SG-M32-GR-D
EP-SG-M32-GR-E
EP-SG-M32-LGR-A
EP-SG-M32-LGR-B
EP-SG-M32-LGR-C
EP-SG-M32-LGR-D
EP-SG-M32-LGR-E
EP-SG-M32-LGR-F
EP-SG-M40-BL-A
EP-SG-M40-BL-B
EP-SG-M40-BL-D
EP-SG-M40-BL-E
EP-SG-M40-BL-F
EP-SG-M40-GR-A
EP-SG-M40-GR-B
EP-SG-M40-GR-D
EP-SG-M40-GR-E
EP-SG-M40-GR-F
EP-SG-M40-LGR-A
EP-SG-M40-LGR-B
EP-SG-M40-LGR-C
EP-SG-M40-LGR-D
EP-SG-M40-LGR-E
EP-SG-M40-LGR-F
EP-SG-M50-BL-A
EP-SG-M50-GR-A
EP-SG-M50-LGR-A
EP-SG-M50-LGR-B
EP-SG-M63-BL-A
EP-SG-M63-GR-A
EP-SG-M63-LGR-A
EP-SG-M63-LGR-B
EP-SG-M75-LGR-A
EP-SG-NPT1-BL-A
EP-SG-NPT1-GR-A
EP-SG-NPT1-LGR-A
EP-SG-NPT1-LGR-B
EP-SG-NPT12-BL-A
EP-SG-NPT12-BL-C
EP-SG-NPT12-BL-D
EP-SG-NPT12-GR-A
EP-SG-NPT12-GR-C
EP-SG-NPT12-GR-D
EP-SG-NPT12-LGR-A
EP-SG-NPT12-LGR-B
EP-SG-NPT12-LGR-C
EP-SG-NPT12-LGR-D
EP-SG-NPT34-BL-B
EP-SG-NPT34-GR-B
EP-SG-NPT34-LGR-A
EP-SG-NPT34-LGR-B
EP-SG-NPT38-LGR-A
EP-SG-NPT38-LGR-B
EP-SG-PG11-BL-A
EP-SG-PG11-BL-B
EP-SG-PG11-GR-A
EP-SG-PG11-GR-B
EP-SG-PG11-LGR-A
EP-SG-PG11-LGR-B
EP-SG-PG135-BL-A
EP-SG-PG135-BL-B
EP-SG-PG135-GR-A
EP-SG-PG135-GR-B
EP-SG-PG135-LGR-A
EP-SG-PG135-LGR-B
EP-SG-PG16-BL-A
EP-SG-PG16-BL-B
EP-SG-PG16-GR-A
EP-SG-PG16-GR-B
EP-SG-PG16-LGR-A
EP-SG-PG16-LGR-B
EP-SG-PG21-BL-A
EP-SG-PG21-BL-B
EP-SG-PG21-GR-A
EP-SG-PG21-GR-B
EP-SG-PG21-LGR-A
EP-SG-PG21-LGR-B
EP-SG-PG29-BL-A
EP-SG-PG29-BL-B
EP-SG-PG29-GR-A
EP-SG-PG29-GR-B
EP-SG-PG29-LGR-A
EP-SG-PG29-LGR-B
EP-SG-PG36-BL-A
EP-SG-PG36-BL-B
EP-SG-PG36-GR-A
EP-SG-PG36-GR-B
EP-SG-PG36-LGR-A
EP-SG-PG36-LGR-B
EP-SG-PG42-BL-A
EP-SG-PG42-BL-B
EP-SG-PG42-GR-A
EP-SG-PG42-GR-B
EP-SG-PG42-LGR-A
EP-SG-PG42-LGR-B
EP-SG-PG48-BL-A
EP-SG-PG48-BL-B
EP-SG-PG48-GR-A
EP-SG-PG48-GR-B
EP-SG-PG48-LGR-A
EP-SG-PG48-LGR-B
EP-SG-PG7-BL-A
EP-SG-PG7-BL-B
EP-SG-PG7-GR-A
EP-SG-PG7-LGR-A
EP-SG-PG7-LGR-B
EP-SG-PG9-BL-A
EP-SG-PG9-BL-B
EP-SG-PG9-GR-A
EP-SG-PG9-GR-B
EP-SG-PG9-LGR-A
EP-SG-PG9-LGR-B
HAN CGM-M-RAIL EMC M32 16-25 MM
HAN CGM-M-RAIL EMC M40 21-32 MM
HEMC 1 NPT-70 BRASS
HEMC 1 NPT-95 BRASS
HEMC 1/2 NPT-12 BRASS
HEMC 1/2 NPT-16 BRASS
HEMC 1/2 NPT-25 BRASS
HEMC 1/2 NPT-35 BRASS
HEMC 3/4 NPT-35 BRASS
HEMC 3/4 NPT-50 BRASS
HEMC 3/4 NPT-70 BRASS
HEMC 3/8 NPT-12 BRASS
HEMC 3/8 NPT-5 BRASS
HEMC M16-12 BRASS
HEMC M16-5 BRASS
HEMC M20-12 BRASS
HEMC M20-16 BRASS
HEMC M20-25 BRASS
HEMC M20-35 BRASS
HEMC M25-35 BRASS
HEMC M25-50 BRASS
HEMC M25-70 BRASS
HEMC M32-70 BRASS
KLEMMBACKEN CABLE GLAND BRASS PG
KSG M40 BN O NI 2 G40
TWISTING SLEEVE CLOSED M50
TWISTING SLEEVE CLOSED M63
VG M12-K67
VG M16 - MS 1/EMV
VG M63-K67

<< Prev Next >>