BUD INDUSTRIES, INC. Cable and Cord Grips IPG-2229-G

Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2197-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2197-ND
Cable and Cord Grips 377-2197-ND
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"

"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9701 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9701
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9701
CABLE GLAND, NYLON, 7.9MM, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON, 7.9MM, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2197-ND 46Y9701
Product Name Cable and Cord Grips Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Straight-Through Cable Gland - 5211416 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details