BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22216-BPG

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2218-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2218-ND
Cable and Cord Grips 377-2218-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries - 46Y9675 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries
46Y9675
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries 46Y9675
CABLE GLAND, NYLON, 14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

CABLE GLAND, NYLON, 14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2218-ND 46Y9675
Product Name Cable and Cord Grips Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248675 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details