BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22211-BPG

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2216-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2216-ND
Cable and Cord Grips 377-2216-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9667 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9667
Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9667
CABLE GLAND, NYLON, 9.9MM, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:9.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

CABLE GLAND, NYLON, 9.9MM, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:9.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2216-ND 46Y9667
Product Name Cable and Cord Grips Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248643 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details