BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22216-G

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2200-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2200-ND
Cable and Cord Grips 377-2200-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries - 46Y9676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries
46Y9676
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries 46Y9676
CABLE GLAND, NYLON, 14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

CABLE GLAND, NYLON, 14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2200-ND 46Y9676
Product Name Cable and Cord Grips Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90°Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2141084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details