DigiKey Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| "Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Nylon PG11 Black" | |
| "Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Nylon PG11 Light Gray" | |
| "Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Nylon PG7 Black" | |
| "Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Nylon PG7 Light Gray" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon 1/2"" NPT Black" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon 1/2"" NPT Light Gray" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon PG13 Black" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon PG13 Light Gray" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Nylon 3/8"" NPT Black" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Nylon 3/8"" NPT Light Gray" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Nylon PG9 Black" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Nylon PG9 Light Gray" | |
| "Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Nylon PG11 Black" | |
| "Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Nylon PG11 Light Gray" | |
| "Cable Gland 0.20"" ~ 0.43"" (5.0mm ~ 11.0mm) Nylon PG16 Black" | |
| "Cable Gland 0.20"" ~ 0.43"" (5.0mm ~ 11.0mm) Nylon PG16 Light Gray" | |
| "Cable Gland 0.22"" ~ 0.47"" (5.5mm ~ 12.0mm) Nylon 1/2"" NPT Black" | |
| "Cable Gland 0.22"" ~ 0.47"" (5.5mm ~ 12.0mm) Nylon 1/2"" NPT Light Gray" | |
| "Cable Gland 0.22"" ~ 0.47"" (5.5mm ~ 12.0mm) Nylon PG13 Black" | |
| "Cable Gland 0.22"" ~ 0.47"" (5.5mm ~ 12.0mm) Nylon PG13 Light Gray" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Nylon 3/4"" NPT Black" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Nylon 3/4"" NPT Light Gray" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Nylon PG21 Black" | |
| "Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Nylon PG21 Light Gray" | |
| "Cable Gland 0.33"" ~ 0.55"" (8.5mm ~ 14.0mm) Nylon PG16 Black" | |
| "Cable Gland 0.33"" ~ 0.55"" (8.5mm ~ 14.0mm) Nylon PG16 Light Gray" | |
| "Cable Gland 0.43"" ~ 0.71"" (11.0mm ~ 18.0mm) Nylon 3/4"" NPT Black" | |
| "Cable Gland 0.43"" ~ 0.71"" (11.0mm ~ 18.0mm) Nylon 3/4"" NPT Light Gray" | |
| "Cable Gland 0.43"" ~ 0.71"" (11.0mm ~ 18.0mm) Nylon PG21 Black" | |
| "Cable Gland 0.43"" ~ 0.71"" (11.0mm ~ 18.0mm) Nylon PG21 Light Gray" | |
| "Cable Gland 0.67"" ~ 0.83"" (17.0mm ~ 21.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.67"" ~ 0.87"" (17.0mm ~ 22.0mm) Nylon 1"" NPT Black" | |
| "Cable Gland 0.67"" ~ 0.87"" (17.0mm ~ 22.0mm) Nylon 1"" NPT Light Gray" | |
| "Cable Gland 0.67"" ~ 0.98"" (17.0mm ~ 25.0mm) Nylon PG29 Black" | |
| "Cable Gland 0.67"" ~ 0.98"" (17.0mm ~ 25.0mm) Nylon PG29 Light Gray" | |
| "Cable Gland 0.83"" ~ 1.00"" (21.0mm ~ 25.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.87"" ~ 1.30"" (22.0mm ~ 33.0mm) Nylon PG36 Black" | |
| "Cable Gland 0.87"" ~ 1.30"" (22.0mm ~ 33.0mm) Nylon PG36 Light Gray" | |
| "Cable Gland 1.10"" ~ 1.50"" (28.0mm ~ 38.0mm) Nylon PG42 Black" | |
| "Cable Gland 1.10"" ~ 1.50"" (28.0mm ~ 38.0mm) Nylon PG42 Light Gray" | |
| "Cable Gland, Long Entry 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland, Long Entry 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland, Long Entry 0.24"" ~ 0.41"" (6.0mm ~ 10.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland, Long Entry 0.31"" ~ 0.59"" (8.0mm ~ 15.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland, Long Entry 0.49"" ~ 0.81"" (12.5mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland, Long Entry 0.67"" ~ 1.00"" (17.0mm ~ 25.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland, Short Entry 0.14"" ~ 0.31"" (3.5mm ~ 8.0mm) Nylon M20x1.5 Light Gray" | |
| "CABLE GRIP 1/2"" NPT ANTI-KINK -" | |
| "CABLE GRIP 1/2"" NPT BLACK - ANTI" | |
| "CABLE GRIP 3/8"" NPT ANTI-KINK/03" | |
| "CABLE GRIP 3/8""NPT - ANTI-KINK /" | |
| ADAPTER PROGRESS BRASS PG13.. | |
| CABLE GLAND M 8X1.0 BLACK GFK | |
| CABLE GLAND M12 X 1.5 GREY ANTI- | |
| CABLE GLAND M12X1.5 BLACK..CLAMP | |
| CABLE GLAND M20X1.5 BLACK..DIAME | |
| CABLE GLAND M20X1.5 GREY..DIAMET | |
| CABLE GLAND M20X1.5 NICKEL PLATE | |
| CABLE GLAND M25 X 1.5 NPB MULTIP | |
| CABLE GLAND M25X1.5 NICKEL PLATE | |
| CABLE GLAND M25X1.5 NPB MULTIPL | |
| CABLE GLAND MM25X1.5 NPB | |
| CABLE GLAND MULTI ( SAME AS PART | |
| CABLE GLAND NICKEL PLATED BRASS, | |
| CABLE GLAND NICKEL PLATED BRASS | |
| CABLE GLAND PG 07, AGROMID, GLAS | |
| CABLE GLAND PG36 GLASS-FIBER REI | |
| CABLE GLAND PG9 | |
| CABLE GLAND PROG. SYNTH. ML GFK | |
| CABLE GLAND PROGRESS BRASS M16X1 | |
| CABLE GLAND PROGRESS BRASS M20X1 | |
| CABLE GLAND PROGRESS BRASS M32X1 | |
| CABLE GLAND PROGRESS BRASS M40X1 | |
| CABLE GLAND PROGRESS BRASS M63X1 | |
| CABLE GLAND PROGRESS BRASS PG 9 | |
| CABLE GLAND PROGRESS EMC BR. HT | |
| CABLE GLAND PROGRESS EMC BRASS | |
| CABLE GLAND PROGRESS EMC RAPID M | |
| CABLE GLAND PROGRESS MS M8, CABL | |
| CABLE GLAND PROGRESS STEEL A2 HT | |
| CABLE GLAND PROGRESS SYNTH. GFK | |
| CABLE GLAND PROGRESS SYNTHETIC G | |
| CABLE GLAND SYNTEC BRASS M20X1.5 | |
| CABLE GLAND SYNTEC BRASS M25X1.5 | |
| CABLE GLAND SYNTEC SYNTHETIC M16 | |
| CABLE GLAND SYNTEC SYNTHETIC M20 | |
| CABLE GLAND, NICKEL PLATED BRASS | |
| CABLE GLAND, NICKEL-PLATED BRASS | |
| CABLE GLAND | |
| CABLE GLANDS PROGRESS EMC BRASS | |
| CABLE GRIP M12 X 1.5 ANTI-KINK B | |
| CABLE GRIP M12X1.5 BLACK..DIAMET | |
| CABLE GRIP M12X1.5 GREY..DIAMETE | |
| CABLE GRIP M12X1.5 GREY..LONG EN | |
| CABLE GRIP M16 X1.5 BLACK..DIAME | |
| CABLE GRIP M16 X1.5 GREY..DIAMET | |
| CABLE GRIP M20X1.5 BLACK..DIAMET | |
| CABLE GRIP M20X1.5 GLASS FIBER | |
| CABLE GRIP M25 X 1.5 BLACK..DIAM | |
| CABLE GRIP M25 X 1.5 GREY..DIAME | |
| CABLE GRIP M32 X 1.5 BLACK..DIAM | |
| CABLE GRIP M32 X 1.5 GREY..DIAME | |
| CABLE GRIP M32 X 1.5 MULTI DUCT | |
| CABLE GRIP M40X1.5 MM BLACK..DIA | |
| CABLE GRIP M40X1.5 MM GREY..DIAM | |
| CABLE GRIP PG 16 ANTI KINK , BLA | |
| CABLE GRIP PG 16 ANTI-KINK, LARG | |
| CABLE GRIP PG 16 BLACK - ANTI-KI | |
| CABLE GRIP PG 7 ANTI-KINK NOZZLE | |
| CABLE GRIP PG 9 ,BLACK | |
| CABLE GRIP PG11 ANTI-KINK NOZZLE | |
| CABLE GRIP PG13 ANTI-KINK - SMAL | |
| CABLE GRIP PG13 BLACK - ANTI-KIN | |
| CABLE GRIP PG13 MULTI-DUCT NPB | |
| CABLE GRIP PG16 ANTI-KINK - SMAL | |
| CABLE GRIP PG7 BLACK - ANTI-KINK | |
| CABLE GRIP PG9 ANTI-KINK NOZZLE | |
| CABLE GRIP PG9 BLACK - ANTI-KINK | |
| CABLE GRIP PROGRESS GFK, PG 13, | |
| CABLE GRIP REDUCER PG21 - 13 | |
| COMBI CABLE GLAND PROGRESS BRASS | |
| EXTENSION POLYAMIDE M16X1.5 - M2 | |
| M 16X1.5 , NICKEL PLATED BRASS W | |
| M 6X1.0 NICKEL PLATED BRASS | |
| M-16 LONG 6-10.5MM GRIP | |
| M-20 (2 HOLE) 5.5-7.5 MM GRIP | |
| M12X1.5, CABLE GLAND, BLACK, CLA | |
| M12X1.5, CABLE GLAND, GRAY, CLAM | |
| M12X1.5, CABLE GLAND, LIGHT GRAY | |
| M12X1.5, CABLE GLAND, NICKEL PLA | |
| M12X1.5, CABLE GLAND, SPIRAL, BL | |
| M12X1.5, CABLE GLAND, SPIRAL, GR | |
| M12X1.5, CABLE GLAND, SPIRAL, LI | |
| M12X1.5, EMC CABLE GLAND, FIXED | |
| M12X1.5, EMC CABLE GLAND, MOVING | |
| M16X1.5, CABLE GLAND, BLACK, CLA | |
| M16X1.5, CABLE GLAND, GRAY, CLAM | |
| M16X1.5, CABLE GLAND, LIGHT GRAY | |
| M16X1.5, CABLE GLAND, NICKEL PLA | |
| M16X1.5, CABLE GLAND, SPIRAL, BL | |
| M16X1.5, CABLE GLAND, SPIRAL, GR | |
| M16X1.5, CABLE GLAND, SPIRAL, LI | |
| M16X1.5, EMC CABLE GLAND, FIXED | |
| M16X1.5, EMC CABLE GLAND, MOVING | |
| M20 X 1.5 NICKEL PLATED BRASS | |
| M20X1.5, CABLE GLAND, BLACK, CLA | |
| M20X1.5, CABLE GLAND, GRAY, CLAM | |
| M20X1.5, CABLE GLAND, LIGHT GRAY | |
| M20X1.5, CABLE GLAND, NICKEL PLA | |
| M20X1.5, CABLE GLAND, SPIRAL, BL | |
| M20X1.5, CABLE GLAND, SPIRAL, GR | |
| M20X1.5, CABLE GLAND, SPIRAL, LI | |
| M20X1.5, EMC CABLE GLAND, FIXED | |
| M20X1.5, EMC CABLE GLAND, MOVING | |
| M25X1.5, CABLE GLAND, BLACK, CLA | |
| M25X1.5, CABLE GLAND, GRAY, CLAM | |
| M25X1.5, CABLE GLAND, LIGHT GRAY | |
| M25X1.5, CABLE GLAND, NICKEL PLA | |
| M25X1.5, CABLE GLAND, SPIRAL, BL | |
| M25X1.5, CABLE GLAND, SPIRAL, GR | |
| M25X1.5, CABLE GLAND, SPIRAL, LI | |
| M25X1.5, EMC CABLE GLAND, FIXED | |
| M25X1.5, EMC CABLE GLAND, MOVING | |
| M32 CABLE GLAND W/ 4 HOLE GROMME | |
| M32X1.5, CABLE GLAND, BLACK, CLA | |
| M32X1.5, CABLE GLAND, GRAY, CLAM | |
| M32X1.5, CABLE GLAND, LIGHT GRAY | |
| M32X1.5, CABLE GLAND, NICKEL PLA | |
| M32X1.5, EMC CABLE GLAND, FIXED | |
| M32X1.5, EMC CABLE GLAND, MOVING | |
| M40X1.5, CABLE GLAND, BLACK, CLA | |
| M40X1.5, CABLE GLAND, GRAY, CLAM | |
| M40X1.5, CABLE GLAND, LIGHT GRAY | |
| M40X1.5, CABLE GLAND, NICKEL PLA | |
| M40X1.5, EMC CABLE GLAND, FIXED | |
| M40X1.5, EMC CABLE GLAND, MOVING | |
| M50X1.5 CABLE GLAND. | |
| M50X1.5, CABLE GLAND, BLACK, CLA | |
| M50X1.5, CABLE GLAND, GRAY, CLAM | |
| M50X1.5, CABLE GLAND, LIGHT GRAY | |
| M50X1.5, CABLE GLAND, NICKEL PLA | |
| M50X1.5, EMC CABLE GLAND, FIXED | |
| M50X1.5, EMC CABLE GLAND, MOVING | |
| M63X1.5, CABLE GLAND, BLACK, CLA | |
| M63X1.5, CABLE GLAND, GRAY, CLAM | |
| M63X1.5, CABLE GLAND, LIGHT GRAY | |
| M63X1.5, CABLE GLAND, NICKEL PLA | |
| M63X1.5, EMC CABLE GLAND, FIXED | |
| M63X1.5, EMC CABLE GLAND, MOVING | |
| M75X2.0, CABLE GLAND, BLACK, CLA | |
| M75X2.0, CABLE GLAND, GRAY, CLAM | |
| M75X2.0, CABLE GLAND, LIGHT GRAY | |
| NICKEL PLATED BRASS , PG 21 | |
| PG 16 NICKEL PLATED BRASS / MULT | |
| PG 21 NICKEL PLATED W/ CONTACT S | |
| PG 9 GREY | |
| PG7 CABLE GLAND W/STRAIN RELIEF | |
| PROGRESS NICKEL-PLATED BRASS WIT | |
| SNAP-IN, CABLE GLAND, PANEL HOLE |
| << Prev | Next >> |