BUD INDUSTRIES, INC. Cable and Cord Grips IPG-222135

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2186-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2186-ND
Cable and Cord Grips 377-2186-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Black"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Black"

Buy Now Datasheet
Cable Gland, Nylon, 11.9Mm, Black; Thread Size Imperial Bud Industries - 46Y9670 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 11.9Mm, Black; Thread Size Imperial Bud Industries
46Y9670
Cable Gland, Nylon, 11.9Mm, Black; Thread Size Imperial Bud Industries 46Y9670
CABLE GLAND, NYLON, 11.9MM, BLACK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 11.9MM, BLACK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2186-ND 46Y9670
Product Name Cable and Cord Grips Cable Gland, Nylon, 11.9Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248710 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 2084384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details