BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22248

Description
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Black"
Request a Quote Datasheet
Description
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2194-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2194-ND
Cable and Cord Grips 377-2194-ND
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Black"

"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Black"

Buy Now Datasheet
Cable Gland, Nylon, 43.9Mm, Black; Thread Size Imperial Bud Industries - 46Y9691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 43.9Mm, Black; Thread Size Imperial Bud Industries
46Y9691
Cable Gland, Nylon, 43.9Mm, Black; Thread Size Imperial Bud Industries 46Y9691
CABLE GLAND, NYLON, 43.9MM, BLACK; Thread Size - Imperial:PG48; Thread Size - Metric:-; Cable Diameter Min:34mm; Cable Diameter Max:43.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 43.9MM, BLACK; Thread Size - Imperial:PG48; Thread Size - Metric:-; Cable Diameter Min:34mm; Cable Diameter Max:43.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2194-ND 46Y9691
Product Name Cable and Cord Grips Cable Gland, Nylon, 43.9Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
ALTH Cable Glands - 5308906 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 1856079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.4724 inch (12 mm)
View Details