BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22263

Description
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Black"
Request a Quote Datasheet
Description
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2195-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2195-ND
Cable and Cord Grips 377-2195-ND
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Black"

"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Black"

Buy Now Datasheet
Cable Gland, Nylon, 50Mm, Black; Thread Size Imperial Bud Industries - 46Y9693 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 50Mm, Black; Thread Size Imperial Bud Industries
46Y9693
Cable Gland, Nylon, 50Mm, Black; Thread Size Imperial Bud Industries 46Y9693
CABLE GLAND, NYLON, 50MM, BLACK; Thread Size - Imperial:PG63; Thread Size - Metric:-; Cable Diameter Min:41.9mm; Cable Diameter Max:50mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 50MM, BLACK; Thread Size - Imperial:PG63; Thread Size - Metric:-; Cable Diameter Min:41.9mm; Cable Diameter Max:50mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2195-ND 46Y9693
Product Name Cable and Cord Grips Cable Gland, Nylon, 50Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 4220865 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details