Davies Molding, LLC PG Cable Glands GC2000-E

Description
Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material: Polyamide (Nylon) UL94 V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.
Request a Quote Datasheet
Description
Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material: Polyamide (Nylon) UL94 V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Cable Glands - GC2000-E - Davies Molding, LLC
Carol Stream, IL, USA
PG Cable Glands
GC2000-E
PG Cable Glands GC2000-E
Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material: Polyamide (Nylon) UL94 V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.

Features and Benefits

  • ► Nylon cable gland provides excellent impact resistance and durability with full insulation.
  • ► Protects enclosures against elements like water, dust and debris.
  • ► Prevents cabling, wiring or tubing passing through from abrasion.
  • ► Cable Gland material: Polyamide (Nylon) UL94 V-2.
  • ► Seal Rating: IP 67.
  • ► Operating temperature: -30°C to 120°C Dynamic.
  • ► RoHS and REACH complaint.
  • ► Supplied pre-assembled with security plastic nut and
    NBR O-ring.
Supplier's Site
Cable and Cord Grips - 1722-1465-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1722-1465-ND
Cable and Cord Grips 1722-1465-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon PG16 Black"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon PG16 Black"

Buy Now Datasheet
Cable Gland, Nylon 6, 10Mm-14Mm, Black; Thread Size Imperial Davies Molding - 01AH6160 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6, 10Mm-14Mm, Black; Thread Size Imperial Davies Molding
01AH6160
Cable Gland, Nylon 6, 10Mm-14Mm, Black; Thread Size Imperial Davies Molding 01AH6160
CABLE GLAND, NYLON 6, 10MM-14MM, BLACK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67 RoHS Compliant: Yes

CABLE GLAND, NYLON 6, 10MM-14MM, BLACK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number GC2000-E 1722-1465-ND 01AH6160
Product Name PG Cable Glands Cable and Cord Grips Cable Gland, Nylon 6, 10Mm-14Mm, Black; Thread Size Imperial Davies Molding
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG604008R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details