BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22229

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2191-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2191-ND
Cable and Cord Grips 377-2191-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Black"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Black"

Buy Now Datasheet
Cable Gland, Nylon, 24.9Mm, Black; Thread Size Imperial Bud Industries - 46Y9685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 24.9Mm, Black; Thread Size Imperial Bud Industries
46Y9685
Cable Gland, Nylon, 24.9Mm, Black; Thread Size Imperial Bud Industries 46Y9685
CABLE GLAND, NYLON, 24.9MM, BLACK; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:24.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 24.9MM, BLACK; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:24.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2191-ND 46Y9685
Product Name Cable and Cord Grips Cable Gland, Nylon, 24.9Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 127209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details