BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22219-G

Description
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2201-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2201-ND
Cable and Cord Grips 377-2201-ND
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Gray"

"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 15Mm, Grey; Thread Size Imperial Bud Industries - 46Y9679 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 15Mm, Grey; Thread Size Imperial Bud Industries
46Y9679
Cable Gland, Nylon, 15Mm, Grey; Thread Size Imperial Bud Industries 46Y9679
CABLE GLAND, NYLON, 15MM, GREY; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:11.9mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 15MM, GREY; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:11.9mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2201-ND 46Y9679
Product Name Cable and Cord Grips Cable Gland, Nylon, 15Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248661 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2100628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details