BUD INDUSTRIES, INC. Cable and Cord Grips IPG-2229

Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2184-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2184-ND
Cable and Cord Grips 377-2184-ND
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Black"

"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Black"

Buy Now Datasheet
Cable Gland, Nylon, 7.9Mm, Black; Thread Size Imperial Bud Industries - 46Y9699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 7.9Mm, Black; Thread Size Imperial Bud Industries
46Y9699
Cable Gland, Nylon, 7.9Mm, Black; Thread Size Imperial Bud Industries 46Y9699
CABLE GLAND, NYLON, 7.9MM, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 7.9MM, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2184-ND 46Y9699
Product Name Cable and Cord Grips Cable Gland, Nylon, 7.9Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG601046R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details