BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22242-G

Description
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Gray"
Request a Quote Datasheet
Description
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2206-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2206-ND
Cable and Cord Grips 377-2206-ND
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Gray"

"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 38.1Mm, Grey; Thread Size Imperial Bud Industries - 46Y9690 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 38.1Mm, Grey; Thread Size Imperial Bud Industries
46Y9690
Cable Gland, Nylon, 38.1Mm, Grey; Thread Size Imperial Bud Industries 46Y9690
CABLE GLAND, NYLON, 38.1MM, GREY; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:30mm; Cable Diameter Max:38.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 38.1MM, GREY; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:30mm; Cable Diameter Max:38.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2206-ND 46Y9690
Product Name Cable and Cord Grips Cable Gland, Nylon, 38.1Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211632 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details