BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22242

Description
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Black"
Request a Quote Datasheet
Description
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2193-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2193-ND
Cable and Cord Grips 377-2193-ND
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Black"

"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Black"

Buy Now Datasheet
Cable Gland, Nylon, 38.1Mm, Black; Thread Size Imperial Bud Industries - 46Y9689 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 38.1Mm, Black; Thread Size Imperial Bud Industries
46Y9689
Cable Gland, Nylon, 38.1Mm, Black; Thread Size Imperial Bud Industries 46Y9689
CABLE GLAND, NYLON, 38.1MM, BLACK; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:30mm; Cable Diameter Max:38.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 38.1MM, BLACK; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:30mm; Cable Diameter Max:38.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2193-ND 46Y9689
Product Name Cable and Cord Grips Cable Gland, Nylon, 38.1Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Traction Relief Cable Gland - 5306033 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2141079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details