BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22221-BPG

Description
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Nylon PG21 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Nylon PG21 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2219-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2219-ND
Cable and Cord Grips 377-2219-ND
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Nylon PG21 Gray"

"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Nylon PG21 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 18Mm, Grey; Thread Size Imperial Bud Industries - 46Y9681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 18Mm, Grey; Thread Size Imperial Bud Industries
46Y9681
Cable Gland, Nylon, 18Mm, Grey; Thread Size Imperial Bud Industries 46Y9681
CABLE GLAND, NYLON, 18MM, GREY; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:12.9mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 18MM, GREY; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:12.9mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2219-ND 46Y9681
Product Name Cable and Cord Grips Cable Gland, Nylon, 18Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264133 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details