BUD INDUSTRIES, INC. Cable and Cord Grips IPG-222135-G

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"
Request a Quote
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland, Nylon, 11.9mm, Grey, part number 46Y9672, is designed for use with cables having a diameter range of 6.1mm to 11.9mm. It features an imperial thread size of PG13.5 and is constructed from nylon (polyamide), providing durability and resistance to environmental factors. The gland is rated IP66, indicating it is protected against dust and water ingress, making it suitable for outdoor and industrial applications. The product is RoHS compliant, ensuring it meets environmental standards. The color of the gland is grey, which may be relevant for aesthetic considerations in installations.

Datasheet Summary
Powered by GS/AI

The Cable Gland, Nylon, 11.9mm, Grey, part number 46Y9672, is designed for use with cables having a diameter range of 6.1mm to 11.9mm. It features an imperial thread size of PG13.5 and is constructed from nylon (polyamide), providing durability and resistance to environmental factors. The gland is rated IP66, indicating it is protected against dust and water ingress, making it suitable for outdoor and industrial applications. The product is RoHS compliant, ensuring it meets environmental standards. The color of the gland is grey, which may be relevant for aesthetic considerations in installations.

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2199-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2199-ND
Cable and Cord Grips 377-2199-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9672
Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9672
CABLE GLAND, NYLON, 11.9MM, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 11.9MM, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2199-ND 46Y9672
Product Name Cable and Cord Grips Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 2206288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.6299 to 0.7480 inch (16 to 19 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details