BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22236

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2192-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2192-ND
Cable and Cord Grips 377-2192-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"

Buy Now Datasheet
Cable Gland, Nylon, 32Mm, Black; Thread Size Imperial Bud Industries - 46Y9687 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 32Mm, Black; Thread Size Imperial Bud Industries
46Y9687
Cable Gland, Nylon, 32Mm, Black; Thread Size Imperial Bud Industries 46Y9687
CABLE GLAND, NYLON, 32MM, BLACK; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22.1mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 32MM, BLACK; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22.1mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2192-ND 46Y9687
Product Name Cable and Cord Grips Cable Gland, Nylon, 32Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-1990-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers