BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22263-G

Description
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Gray"
Request a Quote Datasheet
Description
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2208-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2208-ND
Cable and Cord Grips 377-2208-ND
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Gray"

"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 50Mm, Grey; Thread Size Imperial Bud Industries - 46Y9694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 50Mm, Grey; Thread Size Imperial Bud Industries
46Y9694
Cable Gland, Nylon, 50Mm, Grey; Thread Size Imperial Bud Industries 46Y9694
CABLE GLAND, NYLON, 50MM, GREY; Thread Size - Imperial:PG63; Thread Size - Metric:-; Cable Diameter Min:41.9mm; Cable Diameter Max:50mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 50MM, GREY; Thread Size - Imperial:PG63; Thread Size - Metric:-; Cable Diameter Min:41.9mm; Cable Diameter Max:50mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2208-ND 46Y9694
Product Name Cable and Cord Grips Cable Gland, Nylon, 50Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220360 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.33 inch (59.3 mm)
View Details
2 suppliers