BUD INDUSTRIES, INC. Cable and Cord Grips IPG-2229-BPG

Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2215-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2215-ND
Cable and Cord Grips 377-2215-ND
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"

"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9700 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9700
Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9700
CABLE GLAND, NYLON, 7.9MM, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON, 7.9MM, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2215-ND 46Y9700
Product Name Cable and Cord Grips Cable Gland, Nylon, 7.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 1856097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.1 inch (28 mm)
View Details
Standard Straight-Through Cable Gland - 4221044 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details