BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22225

Description
"Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2190-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2190-ND
Cable and Cord Grips 377-2190-ND
"Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Black"

"Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Black"

Buy Now Datasheet
Cable Gland, Nylon, 19Mm, Black; Thread Size Imperial Bud Industries - 46Y9683 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 19Mm, Black; Thread Size Imperial Bud Industries
46Y9683
Cable Gland, Nylon, 19Mm, Black; Thread Size Imperial Bud Industries 46Y9683
CABLE GLAND, NYLON, 19MM, BLACK; Thread Size - Imperial:PG25; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:19mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 19MM, BLACK; Thread Size - Imperial:PG25; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:19mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2190-ND 46Y9683
Product Name Cable and Cord Grips Cable Gland, Nylon, 19Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248652 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.1 to 1.52 inch (28 to 38.5 mm)
View Details