BUD INDUSTRIES, INC. Cable and Cord Grips IPG-222164-G

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2213-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2213-ND
Cable and Cord Grips 377-2213-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries - 46Y9677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries
46Y9677
Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries 46Y9677
CABLE GLAND, NYLON, 14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

CABLE GLAND, NYLON, 14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2213-ND 46Y9677
Product Name Cable and Cord Grips Cable Gland, Nylon, 14Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220309 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.5984 inch (15.2 mm)
View Details
4 suppliers