BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22274-G

Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2209-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2209-ND
Cable and Cord Grips 377-2209-ND
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"

"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries - 46Y9698 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries
46Y9698
Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries 46Y9698
CABLE GLAND, NYLON, 6MM, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CABLE GLAND, NYLON, 6MM, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2209-ND 46Y9698
Product Name Cable and Cord Grips Cable Gland, Nylon, 6Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248682 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable Glands - 1SNG602025R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details