BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22219

Description
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2188-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2188-ND
Cable and Cord Grips 377-2188-ND
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Black"

"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Black"

Buy Now Datasheet
Cable Gland, Nylon, 15Mm, Black; Thread Size Imperial Bud Industries - 46Y9678 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 15Mm, Black; Thread Size Imperial Bud Industries
46Y9678
Cable Gland, Nylon, 15Mm, Black; Thread Size Imperial Bud Industries 46Y9678
CABLE GLAND, NYLON, 15MM, BLACK; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:11.9mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 15MM, BLACK; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:11.9mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2188-ND 46Y9678
Product Name Cable and Cord Grips Cable Gland, Nylon, 15Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-1081-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details