BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22211-G

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2198-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2198-ND
Cable and Cord Grips 377-2198-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9668 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9668
Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9668
CABLE GLAND, NYLON, 9.9MM, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:9.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

CABLE GLAND, NYLON, 9.9MM, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:9.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2198-ND 46Y9668
Product Name Cable and Cord Grips Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2705221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details