BUD INDUSTRIES, INC. Cable and Cord Grips IPG-222135-BPG

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2217-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2217-ND
Cable and Cord Grips 377-2217-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries - 46Y9671 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries
46Y9671
Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries 46Y9671
CABLE GLAND, NYLON, 11.9MM, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 11.9MM, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2217-ND 46Y9671
Product Name Cable and Cord Grips Cable Gland, Nylon, 11.9Mm, Grey; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable and Cord Grips - 1920-5308509/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2101368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details