DigiKey Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
"Cable Feedthrough 0.06"" ~ 0.20"" (1.5mm ~ 5.1mm) Polyamide M12x1.5 Black"
"Cable Feedthrough 0.06"" ~ 0.20"" (1.5mm ~ 5.1mm) Polyamide M12x1.5 Gray"
"Cable Feedthrough 0.06"" ~ 0.24"" (1.5mm ~ 6.0mm) Polyamide 3/8"" NPT Black"
"Cable Feedthrough 0.06"" ~ 0.24"" (1.5mm ~ 6.0mm) Polyamide 3/8"" NPT Gray"
"Cable Feedthrough 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"
"Cable Feedthrough 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Polyamide M16x1.5 Gray"
"Cable Feedthrough 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"
"Cable Feedthrough 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Gray"
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Black"
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Gray"
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide M16x1.5 Gray"
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide PG9 Black"
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide PG9 Gray"
"Cable Feedthrough 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Polyamide 1/2"" NPT Black"
"Cable Feedthrough 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Polyamide 1/2"" NPT Gray"
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Black"
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Gray"
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide PG11 Black"
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide PG11 Gray"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide M20x1.5 Black"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide M20x1.5 Gray"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide M25x1.5 Gray"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide PG13.5 Black"
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M20x1.5 Black"
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M25x1.5 Gray"
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide PG16 Gray"
"Cable Feedthrough 0.28"" ~ 0.63"" (7.0mm ~ 16.0mm) Polyamide 3/4"" NPT Black"
"Cable Feedthrough 0.28"" ~ 0.63"" (7.0mm ~ 16.0mm) Polyamide 3/4"" NPT Gray"
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide 3/4"" NPT Black"
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide M25x1.5 Gray"
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide PG21 Gray"
"Cable Feedthrough 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Polyamide M32x1.5 Gray"
"Cable Feedthrough 0.51"" ~ 1.02"" (13.0mm ~ 26.0mm) Polyamide M40x1.5 Gray"
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Black"
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Gray"
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide M32x1.5 Black"
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide M32x1.5 Gray"
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide PG29 Black"
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide PG29 Gray"
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide M40x1.5 Black"
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide M40x1.5 Gray"
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide PG36 Gray"
"Cable Feedthrough 0.94"" ~ 1.52"" (24.0mm ~ 38.5mm) Polyamide M50x1.5 Gray"
"Cable Feedthrough 0.94"" ~ 1.52"" (24.0mm ~ 38.5mm) Polyamide PG42 Gray"
"Cable Feedthrough 1.02"" ~ 1.54"" (26.0mm ~ 39.0mm) Polyamide M63x1.5 Black"
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Brass, Nickel Plated 3/8"" NPT Silver"
"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide M12x1.5 Black"
"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"
"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Gray"
"Cable Gland 0.12"" ~ 0.18"" (3.0mm ~ 4.5mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.12"" ~ 0.20"" (3.0mm ~ 5.0mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide (PA), Nylon M12 Black"
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide (PA), Nylon M12 Gray"
"Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Polyamide M20x1.5 Black"
"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Polyamide 3/8"" NPT Black"
"Cable Gland 0.12"" ~ 0.32"" (3.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver"
"Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Polyamide M12 Black"
"Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Polyamide M12 Gray"
"Cable Gland 0.14"" ~ 0.28"" (3.5mm ~ 7.0mm) Brass, Nickel Plated 1/4"" NPT Silver"
"Cable Gland 0.14"" ~ 0.28"" (3.5mm ~ 7.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M16 Black"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M16 Gray"
"Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide M16x1.5 Black"
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Polyamide (PA), Nylon M16 Black"
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Polyamide (PA), Nylon M16 Gray"
"Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver"
"Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Polyamide PG11 Black"
"Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Polyamide PG11 Gray"
"Cable Gland 0.18"" ~ 0.28"" (4.5mm ~ 7.0mm) Polyamide M12 Black"
"Cable Gland 0.18"" ~ 0.28"" (4.5mm ~ 7.0mm) Polyamide M12 Gray"
"Cable Gland 0.18"" ~ 0.28"" (4.5mm ~ 7.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.18"" ~ 0.35"" (4.5mm ~ 9.0mm) Brass, Nickel Plated 3/8"" NPT Silver"
"Cable Gland 0.18"" ~ 0.39"" (4.5mm ~ 10.0mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.20"" ~ 0.28"" (5.0mm ~ 7.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16 Black"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16 Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M20 Black"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M20 Gray"
"Cable Gland 0.20"" ~ 0.43"" (5.0mm ~ 11.0mm) Polyamide PG16 Black"
"Cable Gland 0.22"" ~ 0.47"" (5.5mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
"Cable Gland 0.22"" ~ 0.47"" (5.5mm ~ 12.0mm) Polyamide PG13.5 Gray"
"Cable Gland 0.24"" ~ 0.30"" (6.0mm ~ 7.5mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.24"" ~ 0.39"" (6.0mm ~ 10.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Black"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Polyamide M25 Black"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Polyamide M25 Gray"
"Cable Gland 0.26"" ~ 0.36"" (6.5mm ~ 9.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.28"" ~ 0.39"" (7.0mm ~ 10.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Brass, Nickel Plated 1/2"" NPT Silver"
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Polyamide M20 Black"
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Polyamide M20 Gray"
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Stainless Steel 1/2"" NPT Silver"
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16 Black"
"Cable Gland 0.28"" ~ 0.59"" (7.0mm ~ 15.0mm) Polyamide M32 Black"
"Cable Gland 0.28"" ~ 0.59"" (7.0mm ~ 15.0mm) Polyamide M32 Gray"
"Cable Gland 0.30"" ~ 0.39"" (7.5mm ~ 10.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.35"" ~ 0.47"" (9.0mm ~ 12.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.35"" ~ 0.49"" (9.0mm ~ 12.5mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Polyamide M25 Black"
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Polyamide M25 Gray"
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.43"" ~ 0.53"" (11.0mm ~ 13.5mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA), Nylon M25 Black"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA), Nylon M25 Gray"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA), Nylon M32 Gray"
"Cable Gland 0.43"" ~ 0.79"" (11.0mm ~ 20.0mm) Polyamide M32 Black"
"Cable Gland 0.43"" ~ 0.79"" (11.0mm ~ 20.0mm) Polyamide M32 Gray"
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated 1"" NPT Silver"
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.55"" ~ 0.63"" (14.0mm ~ 16.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.59"" ~ 0.71"" (15.0mm ~ 18.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA), Nylon M32 Black"
"Cable Gland 0.59"" ~ 1.00"" (15.0mm ~ 25.4mm) Polyamide (PA66), Nylon 6/6 1"" NPT Black"
"Cable Gland 0.59"" ~ 1.00"" (15.0mm ~ 25.4mm) Polyamide (PA66), Nylon 6/6 1"" NPT Gray"
"Cable Gland 0.71"" ~ 0.83"" (18.0mm ~ 21.0mm) Stainless Steel M32x1.5 Silver"
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide (PA), Nylon M40 Black"
"Cable Gland 0.83"" ~ 0.98"" (21.0mm ~ 25.0mm) Stainless Steel M32x1.5 Silver"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Polyamide (PA), Nylon M50 Black"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Polyamide (PA), Nylon M50 Gray"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Polyamide (PA), Nylon M63 Black"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Polyamide (PA), Nylon M63 Gray"
"CABLE GLAND 1.5-6MM 3/8"" NPT"
"CABLE GLAND 11-21MM 1"" NPT"
"CABLE GLAND 14-25MM 1"" NPT"
"CABLE GLAND 15-23MM 1 1/4"" NPT"
"CABLE GLAND 19-28MM 1 1/4"" NPT"
"CABLE GLAND 2.5-8MM 3/8"" NPT"
"CABLE GLAND 22-29MM 1 1/2"" NPT"
"CABLE GLAND 27-35.03MM 1 1/2"""
"CABLE GLAND 3-9MM 1/2"" NPT"
"CABLE GLAND 34-45.03MM 2"" NPT"
"CABLE GLAND 5-12MM 1/2"" NPT"
"CABLE GLAND 7-16MM 3/4"" NPT"
"CABLE GLAND 9-18.01MM 3/4"" NPT"
"Cable Grip 0.47"" ~ 0.63"" (12.0mm ~ 16.0mm)"
"SKINTOP COLD NPT 1/2"""
"SKINTOP COLD NPT 3/4"""
"SKINTOP COLD-R NPT 1"""
.5 INCH SST TYPE A LIQUIDTIGHT C
1 IN NONMETALLIC TYPE A LTIGHT C
1-1/2IN STR CHASE LT INSUL CONN
1-1/4IN STR CHASE LT INSUL CONN
1/2 NONMETALLIC TYPE A LTIGHT CO
16MM GROMMETT GLAND W/TIE 4-9 BL
19MM GROMMETT GLAND W/TIE 7-12 B
25MM GROMMETT GLAND W/TIE 12-18
3/4IN NONMETALLIC TYPE A LTIGHT
3/8IN 90D CHASE LT INSUL CONN IR
32MM GROMMETT GLAND W/TIE 18-25
3IN STR CHASE LT INSUL CONN IRON
4IN STR CHASE LT INSUL CONN IRON
90 DEGREE CONNECTOR INSUL.
90 DEGREE CONNECTOR,NYLON INS
CABLE GLAND 1.5-5MM M12 POLYAMID
CABLE GLAND 1.5-5MM PG7 POLYAMID
CABLE GLAND 1.5-6MM M16 POLYAMID
CABLE GLAND 1.5-6MM PG9 POLYAMID
CABLE GLAND 1.98-5MM M12 BRASS
CABLE GLAND 10-14MM PG16 BRASS
CABLE GLAND 10-18.01MM M25 BRASS
CABLE GLAND 11-15MM M32 POLYAMID
CABLE GLAND 11-21MM M32 POLYAMID
CABLE GLAND 11-21MM PG29
CABLE GLAND 12-20MM M40 BRASS
CABLE GLAND 13-18.01MM M25 BRASS
CABLE GLAND 14-25MM M32 POLYAMID
CABLE GLAND 14-25MM PG29
CABLE GLAND 15-23MM M40 BRASS
CABLE GLAND 16-23MM M40 POLYAMID
CABLE GLAND 16-25MM M32 BRASS
CABLE GLAND 16-28MM M40 POLYAMID
CABLE GLAND 18.01-25MM M32 BRASS
CABLE GLAND 19-28MM M40 BRASS
CABLE GLAND 19-28MM M40 S STEEL
CABLE GLAND 19-32MM PG36 BRASS
CABLE GLAND 2-5MM M12 BRASS
CABLE GLAND 2-5MM M12 POLYAMIDE
CABLE GLAND 2-6MM M16 POLYAMIDE
CABLE GLAND 2-7MM M16 POLYAMIDE
CABLE GLAND 2-7MM PG11 POLYAMIDE
CABLE GLAND 2.5-6.5MM M12
CABLE GLAND 2.5-6.5MM PG7
CABLE GLAND 2.5-8MM M16 POLYAMID
CABLE GLAND 2.5-8MM PG9 POLYAMID
CABLE GLAND 22-29MM M50 BRASS
CABLE GLAND 22-32MM M40 BRASS
CABLE GLAND 22-32MM PG36 BRASS
CABLE GLAND 24-29MM M50 POLYAMID
CABLE GLAND 25-31MM M50 POLYAMID
CABLE GLAND 27-34MM M50 POLYAMID
CABLE GLAND 27-35MM M50 BRASS
CABLE GLAND 27-35MM M50 S STEEL
CABLE GLAND 28-39MM M63 BRASS
CABLE GLAND 29-35MM M63 POLYAMID
CABLE GLAND 3-6.5MM M12 BRASS
CABLE GLAND 3-6.5MM PG7 BRASS
CABLE GLAND 3-9MM M20 POLYAMIDE
CABLE GLAND 3-9MM PG13.5
CABLE GLAND 3.48-7MM M12
CABLE GLAND 3.5-10MM M16
CABLE GLAND 3.5-10MM PG11
CABLE GLAND 3.5-7MM M12 POLYAMID
CABLE GLAND 3.5-7MM M16 POLYAMID
CABLE GLAND 30-38MM M50 BRASS
CABLE GLAND 32-38MM M50 BRASS
CABLE GLAND 32-38MM PG42 BRASS
CABLE GLAND 34-44MM M63 BRASS
CABLE GLAND 34-45MM M63 BRASS
CABLE GLAND 34-45MM M63 POLYAMID
CABLE GLAND 37-44MM M63 BRASS
CABLE GLAND 37-44MM PG48 BRASS
CABLE GLAND 37-53MM M63 BRASS
CABLE GLAND 4-10MM M16 POLYAMIDE
CABLE GLAND 4-10MM M20 POLYAMIDE
CABLE GLAND 4-10MM PG11 BRASS
CABLE GLAND 4-8MM M16 BRASS
CABLE GLAND 4-8MM PG9 BRASS
CABLE GLAND 4.5-10MM M16
CABLE GLAND 42-48MM M63 BRASS
CABLE GLAND 44-55MM M63 BRASS
CABLE GLAND 5-10MM M16 BRASS
CABLE GLAND 5-10MM PG11 BRASS
CABLE GLAND 5-12MM M20 POLYAMIDE
CABLE GLAND 5-12MM M25 POLYAMIDE
CABLE GLAND 5-12MM PG13.5
CABLE GLAND 5-12MM PG16 POLYAMID
CABLE GLAND 5-13MM M25 POLYAMIDE
CABLE GLAND 5-16.99MM PG21
CABLE GLAND 5-9MM M20 BRASS
CABLE GLAND 5-9MM M20 POLYAMIDE
CABLE GLAND 51-55MM M75 BRASS
CABLE GLAND 53-63MM M75 BRASS
CABLE GLAND 54-58MM M75 BRASS
CABLE GLAND 58-68MM M75 BRASS
CABLE GLAND 6-12MM M20 BRASS
CABLE GLAND 6-12MM PG13.5 BRASS
CABLE GLAND 6-13MM M20 POLYAMIDE
CABLE GLAND 6-15MM M32 POLYAMIDE
CABLE GLAND 6.86-13MM M20
CABLE GLAND 63-70MM M80 BRASS
CABLE GLAND 66-78MM M90 BRASS
CABLE GLAND 69-75MM M90 BRASS
CABLE GLAND 7-12MM M25 BRASS
CABLE GLAND 7-13MM M20 POLYAMIDE
CABLE GLAND 7-14MM M20 POLYAMIDE
CABLE GLAND 7-14MM M25 POLYAMIDE
CABLE GLAND 7-14MM PG16 POLYAMID
CABLE GLAND 7-16MM M25 POLYAMIDE
CABLE GLAND 7-16MM PG21 POLYAMID
CABLE GLAND 7.5-14MM M20 BRASS
CABLE GLAND 76-88MM M110 BRASS
CABLE GLAND 8-14MM PG16 BRASS
CABLE GLAND 86-98MM M110 BRASS
CABLE GLAND 9-13MM M25 POLYAMIDE
CABLE GLAND 9-16.99MM M25 BRASS
CABLE GLAND 9-16.99MM M25
CABLE GLAND 9-16MM M32 BRASS
CABLE GLAND 9-18.01MM M25
CABLE GLAND 9-18.01MM PG21
CABLE GLAND 9-21MM M32 POLYAMIDE
CABLE GLAND M10 BRASS
CABLE GLAND M12 POLYAMIDE
CABLE GLAND M16 POLYAMIDE
CABLE GLAND M16 S STEEL
CABLE GLAND M20 POLYAMIDE
CABLE GLAND M25 POLYAMIDE
CABLE GLAND M32 POLYAMIDE
CABLE GLAND M32 S STEEL
CABLE GLAND M40 POLYAMIDE
CABLE GLAND M40 S STEEL
CABLE GLAND M50 POLYAMIDE
CABLE GLAND M63 POLYAMIDE
Cable Gland Polyamide (PA66), Nylon 6/6 PG11 Gray
CABLE GLAND RA M16 POLYAMIDE
CABLE GLAND RA M20 POLYAMIDE
CABLE GLAND RA M32 POLYAMIDE
CABLE GLAND RA M40 POLYAMIDE
CABLE GLAND RA M50 POLYAMIDE
CABLE GLAND, BLACK, PG 09, 4-8MM
CABLE GLAND, BLACK, PG 11, 5-10M
CABLE GLAND, BLACK, PG 29, 18-25
CABLE GLAND, EMC, M12X1.5, 3-6.5
CABLE GLAND, EMC, M16X1.5, 5-10M
CABLE GLAND, EMC, M20X1.5, 6-12M
CABLE GLAND, EMC, M25X1.5, 10-18
CABLE GLAND, EMC, M32X1.5, 16-25
CABLE GLAND, EMC, M40X1.5, 22-32
CABLE GLAND, EMC, M50X1.5, 30-38
CABLE GLAND, SILVER, M12X1.5, 3-
CABLE GLAND, SILVER, M16X1.5, LO
CABLE GLAND, SILVER, M20X1.5, LO
CABLE GLAND, SILVER, M25X1.5, 11
CABLE GLAND, SILVER, M32X1.5, LO
CABLE GLND 11-18.01MM PG21 BRASS
CABLE GLND 13-18.01MM PG21 BRASS
CABLE GLND 18.01-25MM PG29 BRASS
CHASE INSULATED CONNECTOR
M-SEAL MV M16X1,5 5,0-10,0
M-SEAL MV M20X1,5 6,0-12,0
M-SEAL MV M40X1,5 19,0-28,0
M-SEAL MV M40X1,5-L 19,0-28,0
M-SEAL MV M50X1,5-L 27,0-38,0
M-SEAL MV M63X1,5-L 34,0-44,0
M-SEAL MV PG 11 5,0-11,0
M-SEAL MV PG 13,5 6,0-12,0
M-SEAL MV PG 29 18,0-25,0
M-SEAL MV PG 36 22,0-32,0
M-SEAL MV PG 42 30,0-38,0
METRI.GLAND M16*1.5 D 4 - 8 IP
Position Circular Connector
RKV CABLE GLAND M16 FOR R-SERIES
SKINTOP BS ISO M 25X1,5 RAL 9005
SKINTOP BS-M METALL M16X1,5
SKINTOP BS-M METALL M20X1,5
SKINTOP BS-M METALL M25X1,5
SKINTOP BSR-M METALL M20X1,5
SKINTOP MS-HF-M 12X1,5
SKINTOP MS-HF-M 16X1,5
SKINTOP MS-HF-M 20X1,5
SKINTOP MS-HF-M 25X1,5
SKINTOP MS-HF-M BRUSH M25X1,5
SKINTOP MS-HF-M BRUSH M32X1,5
SKINTOP MS-HF-M BRUSH M50X1,5
SKINTOP MS-HF-M GRIP M20X1,5
SKINTOP MS-HF-M GRIP M25X1,5
SKINTOP MS-M 16X1,5
SKINTOP MS-M 20X1,5
SKINTOP MS-M 25X1,5
SKINTOP MS-M 32X1,5
SKINTOP MS-M 40X1,5 PLUS
SKINTOP MS-M 40X1,5
SKINTOP MS-M 50X1,5
SKINTOP MS-SC M 32X1,5
SKINTOP MS-SC M 40X1,5
SKINTOP MS-SC-M 12X1,5
SKINTOP MS-SC-M 16X1,5
SKINTOP MS-SC-M 20X1,5
SKINTOP MS-SC-M 25X1,5
SKINTOP MS-SC-M 50X1,5
SKINTOP SOLAR M12X1,5
SKINTOP SOLAR M16X1,5
SKINTOP SOLAR PLUS M12 M. O-RING
SKINTOP SOLAR PLUS M16 M. O-RING
WKK-M12X1.5 BLACK CABLE GLAND
WKK-M16
WKK-M20X1.5 GREY
WKK-M25-1.5 GREY
WKK-M25X1.5 BLACK CABLE GLAND
WKK-M32X1.5 BLACK CABLE GLAND
WKK-M40X1.5 BLACK CABLE GLAND
WKK-PG 48 GREY CABLE GLAND
WKK/L M16X1,5 KV, SW
WKK/L M25X1,5 KV, SW
WKM-M12X1.5 METAL
WKM-M32X1.5 METAL
WKM-M40X1.5 METAL

<< Prev Next >>