DigiKey Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| "Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Polyamide (PA6), Nylon 6 M12x1.5 Black" | |
| "Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Polyamide (PA6), Nylon 6 M12x1.5 Gray" | |
| "Cable Gland 0.08"" ~ 0.24"" (2.0mm ~ 6.0mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.08"" ~ 0.26"" (2.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Stainless Steel M12x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide (PA6), Nylon 6 M12x1.5 Black" | |
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide (PA6), Nylon 6 M12x1.5 Gray" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Polyamide (PA6), Nylon 6 3/8"" NPT Black" | |
| "Cable Gland 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.39"" (3.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black" | |
| "Cable Gland 0.12"" ~ 0.39"" (3.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Gray" | |
| "Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Stainless Steel M16x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.37"" (5.0mm ~ 9.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.37"" (5.0mm ~ 9.5mm) Polyamide (PA6), Nylon 6 M16x1.5 Black" | |
| "Cable Gland 0.20"" ~ 0.37"" (5.0mm ~ 9.5mm) Polyamide (PA6), Nylon 6 M16x1.5 Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 3/8"" NPT Black" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 3/8"" NPT Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Gray" | |
| "Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Black" | |
| "Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black" | |
| "Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray" | |
| "Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Black" | |
| "Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Gray" | |
| "Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.31"" ~ 0.67"" (8.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Black" | |
| "Cable Gland 0.31"" ~ 0.67"" (8.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Black" | |
| "Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16 Black" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16 Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16" | |
| "Cable Gland 0.43"" ~ 0.63"" (11.0mm ~ 16.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.43"" ~ 0.63"" (11.0mm ~ 16.0mm) Stainless Steel M25x1.5 Silver" | |
| "Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Black" | |
| "Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray" | |
| "Cable Gland 0.43"" ~ 0.71"" (11.0mm ~ 18.0mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Brass, Nickel Plated 1"" NPT Silver" | |
| "Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Polyamide (PA6), Nylon 6 1"" NPT Black" | |
| "Cable Gland 0.47"" ~ 0.83"" (12.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Black" | |
| "Cable Gland 0.47"" ~ 0.83"" (12.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Black" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 PG21 Black" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 PG21 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 PG21" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Black" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Gray" | |
| "Cable Gland 0.55"" ~ 0.79"" (14.0mm ~ 20.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32.5x1.5 Gray" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Black" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Gray" | |
| "Cable Gland 0.63"" ~ 0.98"" (16.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.63"" ~ 1.06"" (16.0mm ~ 27.0mm) Brass, Nickel Plated 1 1/4"" NPT Silver" | |
| "Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Black" | |
| "Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Gray" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 PG29 Black" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 PG29 Gray" | |
| "Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 1"" NPT Black" | |
| "Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 1"" NPT Gray" | |
| "Cable Gland 0.75"" ~ 1.06"" (19.0mm ~ 27.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 0.75"" ~ 1.06"" (19.0mm ~ 27.0mm) Stainless Steel M40x1.5 Silver" | |
| "Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Black" | |
| "Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Gray" | |
| "Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Brass, Nickel Plated 1 1/2"" NPT Silver" | |
| "Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Black" | |
| "Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Gray" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA6), Nylon 6 1 1/4"" NPT Black" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA6), Nylon 6 PG36 Black" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA6), Nylon 6 PG36 Gray" | |
| "Cable Gland 0.94"" ~ 1.26"" (24.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver" | |
| "Cable Gland 0.94"" ~ 1.38"" (24.0mm ~ 35.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 0.94"" ~ 1.38"" (24.0mm ~ 35.0mm) Stainless Steel M50x1.5 Silver" | |
| "Cable Gland 1.06"" ~ 1.38"" (27.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Black" | |
| "Cable Gland 1.06"" ~ 1.38"" (27.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Gray" | |
| "Cable Gland 1.06"" ~ 1.89"" (27.0mm ~ 48.0mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.06"" ~ 1.89"" (27.0mm ~ 48.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Black" | |
| "Cable Gland 1.06"" ~ 1.89"" (27.0mm ~ 48.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Gray" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass, Nickel Plated PG42 Silver" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Polyamide (PA6), Nylon 6 PG42 Black" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Polyamide (PA6), Nylon 6 PG42 Gray" | |
| "Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Black" | |
| "Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Gray" | |
| "Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Stainless Steel M63x1.5 Silver" | |
| "Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Brass, Nickel Plated PG48 Silver" | |
| "Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Polyamide (PA6), Nylon 6 PG48 Black" | |
| "Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Polyamide (PA6), Nylon 6 PG48 Gray" | |
| "Cable Gland 1.50"" ~ 1.89"" (38.0mm ~ 48.0mm) Brass, Nickel Plated M63x1.5 Silver" | |
| CABLE GLAND 1.5-5MM PG7 POLYAMID | |
| CABLE GLAND 10.5-20MM PG29 BRASS | |
| CABLE GLAND 11-16MM M25 BRASS | |
| CABLE GLAND 11-20MM PG29 | |
| CABLE GLAND 13-18.01MM PG21 | |
| CABLE GLAND 14-25MM PG29 | |
| CABLE GLAND 16-25MM PG29 BRASS | |
| CABLE GLAND 17-26MM PG36 | |
| CABLE GLAND 2-5MM PG7 BRASS | |
| CABLE GLAND 2-6MM PG9 POLYAMIDE | |
| CABLE GLAND 24-31MM PG42 BRASS | |
| CABLE GLAND 24-32MM PG36 | |
| CABLE GLAND 35-38MM PG42 | |
| CABLE GLAND 39-44MM PG48 | |
| CABLE GLAND 4-10MM PG11 POLYAMID | |
| CABLE GLAND 4-8MM PG9 BRASS | |
| CABLE GLAND 5-12MM PG13.5 BRASS | |
| CABLE GLAND 5-13MM M20 BRASS | |
| CABLE GLAND 5-9MM M16 BRASS | |
| CABLE GLAND 6-12MM PG13.5 | |
| CABLE GLAND 6-12MM PG16 POLYAMID | |
| CABLE GLAND 8-14MM PG16 BRASS | |
| CABLE GLAND 9-13MM M20 BRASS | |
| CABLE GLAND 9-14MM PG16 POLYAMID | |
| CABLE GLAND 9-16MM PG21 POLYAMID | |
| CABLE GLAND M20 WITH INSERT FOR | |
| CABLE GLAND M25 WITH INSERT FOR | |
| CABLE GLAND M32 WITH INSERT FOR | |
| CABLE GLAND M40 WITH INSERT FOR | |
| CABLE GLAND M50 WITH INSERT FOR | |
| CABLE GLAND M63 WITH INSERT FOR | |
| Cable Gland Polyamide (PA6), Nylon 6 M16x1.5 Gray | |
| Cable Gland Polyamide (PA6), Nylon 6 M20x1.5 Gray | |
| Cable Gland Polyamide (PA6), Nylon 6 M25x1.5 Gray | |
| CABLE GLAND SET WITH LOCKNUT M12 | |
| CABLE GLAND SET WITH LOCKNUT M16 | |
| CABLE GLAND SET WITH LOCKNUT M20 | |
| CABLE GLAND SET WITH LOCKNUT M25 | |
| CABLE GLAND SET WITH LOCKNUT M32 | |
| CABLE GLAND SET WITH LOCKNUT M40 | |
| CABLE GLAND SET WITH LOCKNUT M50 | |
| CABLE GLAND SET WITH LOCKNUT M63 | |
| CABLE GLAND SET WITH LOCKNUT PG | |
| PERFECT CABLE GLAND BRASS FOR AS | |
| PERFECT CABLE GLAND BRASS FOR FL | |
| PERFECT CABLE GLAND BRASS M63 | |
| PERFECT CABLE GLAND BRASS PG 16 | |
| PERFECT CABLE GLAND BRASS PG 21 | |
| PERFECT CABLE GLAND BRASS PG 29 | |
| PERFECT CABLE GLAND BRASS PG 36 | |
| PERFECT CABLE GLAND M 16X1,5 POL | |
| PERFECT CABLE GLAND M 20X1,5 - P | |
| PERFECT CABLE GLAND M 20X1,5 POL | |
| PERFECT CABLE GLAND M 25X1,5 - P | |
| PERFECT CABLE GLAND M 25X1,5 POL | |
| PERFECT CABLE GLAND M 32X1,5 - P | |
| PERFECT CABLE GLAND M 32X1,5 POL | |
| PERFECT CABLE GLAND M 40X1,5 - P | |
| PERFECT CABLE GLAND M 40X1,5 POL | |
| PERFECT CABLE GLAND M 50X1,5 POL | |
| PERFECT CABLE GLAND M 63X1,5 POL | |
| PERFECT CABLE GLAND M25 WITH BEN | |
| PERFECT CABLE GLAND POLYAMIDE BL | |
| PERFECT CABLE GLAND POLYAMIDE RA | |
| PERFECT CABLE GLAND POLYAMIDE WI | |
| PERFECT CABLE GLAND WITH BLANKIN | |
| PERFECT CABLE GLAND WITH CLOSED | |
| PERFECT CABLE GLAND WITH SPIRAL | |
| PERFECT CABLE GLANDS POLYAMIDE V | |
| PERFECT CABLE GLANDS WITH BENDIN | |
| PERFECT EMC-CABLE GLAND M16 STAI | |
| PERFECT EMC-CABLE GLAND M20 STAI | |
| PERFECT EMC-CABLE GLAND M25 STAI | |
| PERFECT EMC-CABLE GLAND M32 STAI | |
| PERFECT EMC-CABLE GLAND PG 36 NI | |
| PERFECT EMC-CABLE GLAND PG 42 NI | |
| PERFECT EMC-CABLE GLAND PG 48 NI | |
| PERFECT ENLARGING CABLE GLAND BR | |
| SKINDICHT CN PG 13,5 | |
| SKINDICHT CN PG 9 | |
| SKINDICHT MINI M8X1 COLD | |
| SKINDICHT SHV-M 20X1,5/13,5/11 | |
| SKINDICHT SHV-M-FKM 12/7/5 | |
| SKINDICHT SHV-M-FKM 16/9/6 | |
| SKINDICHT SHV-M-FKM 16X1,5/9/7 | |
| SKINDICHT SHV-M-FKM 20/16/13 | |
| SKINDICHT SHV-M-FKM 20X1,5/11/7 | |
| SKINDICHT SHV-M-FKM 20X1,5/11/9 | |
| SKINDICHT SHV-M-FKM 20X1,5/13,5/ | |
| SKINDICHT SHV-M-FKM 20X1,5/16/15 | |
| SKINDICHT SHV-M-FKM 25X1,5/21/18 | |
| SKINDICHT SHV-M-FKM 25X1,5/21/20 | |
| SKINDICHT SHV-M-FKM 32X1,5/29/22 | |
| SKINDICHT SM/SVRX 80X2 | |
| SKINDICHT SR-SV PG 13/11 | |
| SKINDICHT SR-SV-M 20X1,5/13,5/11 | |
| SKINDICHT SR-SV-M 20X1,5/13,5/13 | |
| SKINDICHT SR-SV-M 20X1,5/13,5/9 | |
| SKINDICHT SR-SV-M 20X1,5/16/15 | |
| SKINDICHT SRE-M 20X1,5/13,5/9/6 | |
| SKINDICHT SVF-M 20X1,5/16 | |
| SKINDICHT SVF-M 25X1,5/21 | |
| SKINDICHT SVF-M 32X1,5/29 | |
| SKINDICHT SVF-M 40X1,5/36 | |
| SKINDICHT SVF-M 50X1,5/42 | |
| SKINDICHT SVF-M 63X1,5/48 | |
| SKINDICHT SVFK-M 25/16 | |
| SKINDICHT SVFK-M 32/21 | |
| SKINDICHT SVFK-M 40/29 | |
| SKINDICHT SVFK-M 50/36 | |
| SKINDICHT SVFK-M 50/42 | |
| SKINDICHT SVFK-M 63/48 | |
| SKINDICHT SVRN-M 12X1,5/7/5 | |
| SKINDICHT SVRX 8066-W | |
| SKINTOP BS ISO M 16X1,5 RAL 9005 | |
| SKINTOP BS ISO M 20X1,5 RAL 9005 | |
| SKINTOP ST ISO M 20X1.5 RAL 7001 | |
| SKINTOP ST-M ISO 12X1,5 XL RAL 9 |
| << Prev | Next >> |