BUD INDUSTRIES, INC. Cable and Cord Grips IPG-22221

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2189-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2189-ND
Cable and Cord Grips 377-2189-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Black"

Buy Now Datasheet
Cable Gland, Nylon, 18Mm, Black; Thread Size Imperial Bud Industries - 46Y9680 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 18Mm, Black; Thread Size Imperial Bud Industries
46Y9680
Cable Gland, Nylon, 18Mm, Black; Thread Size Imperial Bud Industries 46Y9680
CABLE GLAND, NYLON, 18MM, BLACK; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:12.9mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, NYLON, 18MM, BLACK; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:12.9mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2189-ND 46Y9680
Product Name Cable and Cord Grips Cable Gland, Nylon, 18Mm, Black; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305507 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details