"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"
CABLE GLAND, NYLON, 9.9MM, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:9.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | 377-2211-ND | 46Y9669 |
| Product Name | Cable and Cord Grips | Cable Gland, Nylon, 9.9Mm, Grey; Thread Size Imperial Bud Industries |
| Application | Cable & Wire | Cable & Wire |