Manufacturer: E-Switch
Win Source Part Number: 851891-SS0750301F040
Series: SS
Features: Switch
Package: Bulk
Family Name: SS0750301
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
SWITCH SNAP ACTION SPDT 3A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 851891-SS0750301F040P1A | EG4924-ND | SS0750301F040P1A |
| Product Name | Snap Action, Limit Switches - SS0750301F040P1A | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 75 C (-13 to 167 F) |