Win Source Part Number: 1233504-SS-5GL-3D
Category: Switches>Limit Switches
Series: SS
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Operating Force: 50gf
Mechanical Life: 30,000,000 Cycles
Release Force: 6.118gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.345" (8.8mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS5GL3DBYOMI,SS5GL3D
Base Product Number: SS-5
SWITCH SNAP ACT SPST-NO 5A 125V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | Z5086-ND | 1233504-SS-5GL-3D | SS-5GL-3D |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |