Aratas America LLC Limit Switches SS-5GL-FD2

Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SS-5GL-FD2-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SS-5GL-FD2-ND
Limit Switches SS-5GL-FD2-ND
Switch SPDT Through Hole, Right Angle

Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1233463-SS-5GL-FD2
Switches - Limit Switches 1233463-SS-5GL-FD2
Win Source Part Number: 1233463-SS-5GL-FD2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 200,000 Cycles Operating Force: 16gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.345" (8.8mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: 2266-SS-5GL-FD2,SS5G LFD2 Base Product Number: SS-5

Win Source Part Number: 1233463-SS-5GL-FD2
Category: Switches>Limit Switches
Series: SS
Termination Style: PC Pin
Package: Tray
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Standard Package: 400
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Operating Force: 16gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.345" (8.8mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A (AC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-SS-5GL-FD2,SS5GLFD2
Base Product Number: SS-5

Buy Now Datasheet
Switches - Limit Switches - SS-5GL-FD2 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
SS-5GL-FD2
Switches - Limit Switches SS-5GL-FD2
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SS-5GL-FD2-ND 1233463-SS-5GL-FD2 SS-5GL-FD2
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 2250 - 2550 Degrees - S9200A-G163-08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details