The super sealed MICRO SWITCH CE Series miniature limit switch has been designed for reliability in the harshest of environments. Its robust design, corrosion limiting features, flexible PUR cable and super sealing allows it to operate fully submerged in a range of fluids. Its small size allows operation in confined spaces. A range of different actuators offers flexibility in application.
Honeywell Technologies SSCEB31C
Win Source Part Number: 1233656-SSCEB31C
Category: Switches>Limit Switches
Series: SSCE
Termination Style: Cable Leads
Features: Cable Length 3m
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - AC: 120 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Roller Plunger
Operating Force: 1200gf
Mechanical Life: 10,000,000 Cycles
Release Force: 450gf
Pretravel: 0.040" (1.0mm)
Differential Travel: 0.004" (0.1mm)
Overtravel: 0.118" (3.0mm)
Operating Position: 1.122" (28.5mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600mA (AC), 220mA (DC)
HTSUS: 8536.50.9055
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 2266-SSCEB31C,480-59
Base Product Number: SSCEB31
LIMIT SWITCH, 240V, 5A, TOP ROLLER PLUNGER; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:240V; Operating Force Max:11.8N; Product Range:SSCE Series RoHS Compliant: Yes
SWITCH SNAP ACT SPDT 600MA 120V
Limit Switches SPDT 1NC 1NO 5A Top Roller Plunger
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | SSCEB31C | 480-5904-ND | SSCEB31C | 3443595 | 1233656-SSCEB31C | 86C1011 | SSCEB31C | SSCEB31C |
| Product Name | MICRO SWITCH SSCE Series Miniature Enclosed Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, 3 m Cable | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, 240V, 5A, Top Roller Plunger; Limit Switch Actuator Honeywell | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | Pushbutton or Plunger; Plunger | ||||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA. IEC947-5-1, EN60947-5-1 | RoHS Compliant | ||||||
| Operating Temp | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |