Win Source Part Number: 1233577-SS-01GL13
Category: Switches>Limit Switches
Series: SS
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 200,000 Cycles
Operating Force: 50gf
Mechanical Life: 30,000,000 Cycles
Release Force: 6.118gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.420" (10.7mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS-01GL13,SW865,SS01
Base Product Number: SS-01GL
SWITCH SNAP ACT SPDT 100MA 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1233577-SS-01GL13 | SW865-ND | SS-01GL13 |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) | ||
| Maximum Current Rating | 0.1000 amps | 0.1000 amps |