SWITCH SNAP ACT SPST-NO 10A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | Z5066-ND | SS-10GL-3D |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | PC Pin | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |