Aratas America LLC Limit Switches SS-5GL2D1

Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - Z12375-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
Z12375-ND
Limit Switches Z12375-ND
Switch SPDT Through Hole, Right Angle

Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1233470-SS-5GL2D1
Switches - Limit Switches 1233470-SS-5GL2D1
Win Source Part Number: 1233470-SS-5GL2D1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 200,000 Cycles Operating Force: 50gf Mechanical Life: 30,000,000 Cycles Release Force: 6.118gf Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.571" (14.5mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS5GL2D1,SS-5GL2D1,Z 12375 Base Product Number: SS-5

Win Source Part Number: 1233470-SS-5GL2D1
Category: Switches>Limit Switches
Series: SS
Termination Style: PC Pin
Package: Tray
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Standard Package: 400
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 200,000 Cycles
Operating Force: 50gf
Mechanical Life: 30,000,000 Cycles
Release Force: 6.118gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.571" (14.5mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A (AC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS5GL2D1,SS-5GL2D1,Z12375
Base Product Number: SS-5

Buy Now Datasheet
Switches - Limit Switches SS-5GL2D1
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number Z12375-ND 1233470-SS-5GL2D1 SS-5GL2D1
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Positive-operation door contacts - AZ 15 - AZ 15 ZO-2036-3 -  - Schmersal Inc.
Specs
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
Mechanical Life Minimum 1000000 (#)
View Details
Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees - S9200A-G163-39 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details