DETECTOR, 12A, SPST, Off-(On), Solder, Quick Connect - 0.187", IP40
DETECTOR, 12A, SPST, IP40
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches |
| Product Number | 1400-TD13502A1ABB | 141-TD13502A1ABB-ND |
| Product Name | Detector Switches | Limit Switches |
| Contact Type | Momentary Contact | Momentary Contact |
| Switch Configuration | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Maximum Current Rating | 12 amps | 12 amps |
| Normal State | Normally Open |