DETECTOR, 1mA, SPST, Off-(On), Gull Wing
Switch SPST-NO Surface Mount
SWITCH DETECTOR SPST-NO 1MA 5V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1400-TD1146 | TD1146-ND | TD1146 |
| Product Name | Detector Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | Momentary Contact | |
| Switch Configuration | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Maximum Current Rating | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps |
| Normal State | Normally Open | ||
| Connections | Gull Wing |