LS Z SNAP ROLLER LEVER V2 4A 1 N
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-TLSZNS1111PB-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Connections | Screw Terminal; Screw Terminal |